Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
LCA01150P00RC

LCA01150P00RC

Manufactured by ITT C&K

ITT LCA01150P00RC
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$8.71
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • LCA01150P00RC
  • SWITCH
  • PIN PLUNGER
  • SPDT
  • 100MA
  • 250V
  • MICROSWITCH TYPE:SNAP ACTION
  • MICROSWITCH ACTUATOR:PIN PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:PC PIN
  • RIGHT ANGLE
  • CONTACT CURRENT MAX:100MA
  • CONTACT VOLTAGE DC NOM:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LCA01150P00RC
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to LCA01150P00RC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.84
SKU: 233334455
Save Up To CAN$0.87!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.14
SKU: 233334456
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.33
SKU: 233334457
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.84
SKU: 233334458
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LCA01150P00RC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT LCA01150P00PC
LCA01150P00PC

ITT

C&K

SNAP
ITT LCA01150P00RY
LCA01150P00RY

ITT

C&K

LCA01150P00RY
NKK B29AH
B29AH

NKK

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Buy Surplus As Low As
CAN$11.52
OMRON EE-SX1107
EE-SX1107

OMRON

TRANSMISSIVE PHOTO INTERRUPTER, PHOTOTRANSISTOR, SMD, 2 MM, 0.3 MM, 25 MA, 5 V
Buy Surplus As Low As
CAN$2.44
OMRON EE-SY124
EE-SY124

OMRON

MIN ORDER 1 OPTICAL SENSOR (SWITCH) REFLECTIVE; NO. OF CHANNELS:1; OPTOCOUPLER OUTPUT TYPE:TRANSISTO ...
Buy Surplus As Low As
CAN$6.20
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.27
BANNER ENGINEERING DS186E-81865
DS186E-81865

BANNER ENGINEERING

81865 - DS186E-81865 45 FT CABLE NO THD BASE BRACKET
Buy Surplus As Low As
CAN$209.77
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.09
IN STOCK!
REGAL REXNORD 0811-0310
0811-0310

REGAL REXNORD

MCGILL

ROCKER SWITCH, OFFSET COVERPLATE, DPST, 20AMP, NO-OFF, 125-277VAC, 1-1/2HP, 125-250AC
Buy Surplus As Low As
CAN$16.25
SWITCHCRAFT 3.517.140
3.517.140

SWITCHCRAFT

SLIDE SWITCH MINI 2POLE
Buy Surplus As Low As
CAN$42.84
Repair Yours
Contact Us
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.25
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.17
Repair Yours
Contact Us
IN STOCK!
NTE 54-336
54-336

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.52
NTE 54-310
54-310

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE DPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$6.07
NTE 54-316
54-316

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$23.64
IN STOCK!
NTE 54-327
54-327

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.25
TE CONNECTIVITY MTL-206PA
MTL-206PA

TE CONNECTIVITY

ALCOSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 125 VAC, SP3T, ON-ON-ON, NON-ILLUMINATED
Buy Surplus As Low As
CAN$29.55
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!