Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
LCA10150T09SC

LCA10150T09SC

Manufactured by ITT C&K

ITT LCA10150T09SC
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.13
Save as much as 46%
Last Value Update: 2023-08-25
Product Description
Warranty

Description

  • LCA10150T09SC
  • BASIC / SNAP ACTION SWITCHES SPDT 10A 125VAC SLDR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LCA10150T09SC
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to LCA10150T09SC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.62
SKU: 204306792
Save Up To CAN$0.51!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.51
SKU: 204306793
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.05
SKU: 204306794
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.77
SKU: 204306795
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LCA10150T09SC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT HS-2206-A1 NS
HS-2206-A1 NS

ITT

C&K

BASIC / SNAP ACTION SWITCHES DPDT 0.2A 30V 50GF
Buy Surplus As Low As
CAN$3.51
ITT M83731/16-271
M83731/16-271

ITT

C&K

TOGGLE SWITCHES DPDT MOM. OFF MOM MIL TOGGLE
Buy Surplus As Low As
CAN$56.14
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.60
IN STOCK!
SELECTA SS608
SS608

SELECTA

TOGGLE SWITCH 3PDT ON-OFF-ON
Buy Surplus As Low As
CAN$17.73
SPEMCO 1185/20
1185/20

SPEMCO

TOGGLE SWITCH MINIATURE 1 1/2HP 20AMP 125/277VAC
Buy Surplus As Low As
CAN$6.58
Repair Yours
Contact Us
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.52
TE CONNECTIVITY MTA406PA
MTA406PA

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH 6AMP 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$19.20
APEX TOOLS 9218
9218

APEX TOOLS

GEARWRENCH

DISCONTINUED BY MANUFACTURER, ADPTR 3/8DR X 1/2 GEAR WR
Buy Surplus As Low As
CAN$16.25
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
HONEYWELL 31NT3922C08
31NT3922C08

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, TOGGLE SWITCH
Buy Surplus As Low As
CAN$41.36
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.73
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.25
SENSATA TECHNOLOGIES T11-8335
T11-8335

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH .75AMP 125VAC
Buy Surplus As Low As
CAN$20.68
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$42.84
TE CONNECTIVITY MTL-206PA
MTL-206PA

TE CONNECTIVITY

AMP

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 125 VAC, SP3T, ON-ON-ON, NON-ILLUMINATED
Buy Surplus As Low As
CAN$20.68
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!