Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
LCA10150T43SC

LCA10150T43SC

Manufactured by ITT C&K

ITT LCA10150T43SC
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$10.03
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • LCA10150T43SC
  • SNAP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LCA10150T43SC
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to LCA10150T43SC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$9.03
SKU: 233331742
Save Up To CAN$1.00!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.07
SKU: 233331743
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.14
SKU: 233331744
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.58
SKU: 233331745
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LCA10150T43SC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT LCA10150T43QC
LCA10150T43QC

ITT

C&K

SNAP
ITT LCAS5150A05SY
LCAS5150A05SY

ITT

C&K

SNAP
NKK B29AH
B29AH

NKK

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Buy Surplus As Low As
CAN$11.52
HUBBELL CS115
CS115

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 277V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy New
CAN$13.54
IN STOCK!
SELECTA SS1113-BG
SS1113-BG

SELECTA

ROCKER SWITCH 15A 125VAC DPST
Buy Surplus As Low As
CAN$14.60
IN STOCK!
CARLING SWITCH MS35059-23
MS35059-23

CARLING SWITCH

CARLING SWITCH , MS35059-23, MS3505923, TOGGLE SWITCH, 2POSITION
Buy Surplus As Low As
CAN$17.73
NKK A18KB-BH
A18KB-BH

NKK

PROCESS SEALED SUBMINIATURE TOGGLE
Buy Surplus As Low As
CAN$11.52
SELECTA SS512-BG
SS512-BG

SELECTA

TOGGLE SWITCH DPDT
Buy Surplus As Low As
CAN$11.27
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.64
Repair Yours
Contact Us
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.32
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.40
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.29
EATON CORPORATION 9507
9507

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$47.27
IN STOCK!
NTE 54-316
54-316

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$23.64
IN STOCK!
MOUNTAIN SWITCH 108-MS-550A
108-MS-550A

MOUNTAIN SWITCH

TOGGLE SWITCH MDGT SPDT 3AMP 125V
Buy Surplus As Low As
CAN$2.11
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$106.36
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$42.84
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!