Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
LCS012S26SDC

LCS012S26SDC

Manufactured by ITT C&K

ITT LCS012S26SDC
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.78
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • LCS012S26SDC
  • SWITCH
  • SIMULATED LEVER
  • SPDT
  • 100MA
  • MICROSWITCH TYPE:SNAP ACTION
  • MICROSWITCH ACTUATOR:SIMULATED ROLLER LEVER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:SOLDER
  • CONTACT CURRENT MAX:100MA
  • CONTACT VOLTAGE DC NOM:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LCS012S26SDC
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to LCS012S26SDC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.80
SKU: 233334975
Save Up To CAN$0.98!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.89
SKU: 233334976
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.98
SKU: 233334977
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.44
SKU: 233334978
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LCS012S26SDC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT LCS012S26PDC
LCS012S26PDC

ITT

C&K

SNAP
ITT NP8S3R202GE
NP8S3R202GE

ITT

C&K

NP8S3R202GE
SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.73
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.30
IN STOCK!
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.73
SELECTA SS203P-BG
SS203P-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH DPST ON-OFF 20A 125VAC 10A 250VAC
Buy Surplus As Low As
CAN$14.60
IN STOCK!
TE CONNECTIVITY FTE0904
FTE0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, 6A, 125V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION: ...
Buy Surplus As Low As
CAN$23.64
MARQUARDT 1835-3114
1835-3114

MARQUARDT

TOGGLE SWITCH 16AMP 250VAC ILLUMINATED AMBER
Buy Surplus As Low As
CAN$17.73
Repair Yours
Contact Us
IN STOCK!
SALECOM ELECTRONICS CO T80-R
T80-R

SALECOM ELECTRONICS CO

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 5AMP, 28VDC, 125 VAC, MINIATURE
Buy Surplus As Low As
CAN$33.98
SEAWARD S820
S820

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
IN STOCK!
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.65
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.30
NTE 54-337
54-337

NTE

TOGGLE SWITCH, MINIATURE, FLAT HANDLE, DPDT, 6 AMP, 125 VAC, ON-NONE-(ON), 6-PIN, EPOXY SEALED SOLDE ...
Buy Surplus As Low As
CAN$14.60
IN STOCK!
NTE 54-305PC
54-305PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SPDT 5A 120VAC (ON)-OFF-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$2.11
TE CONNECTIVITY MTL-206PA
MTL-206PA

TE CONNECTIVITY

ALCOSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 125 VAC, SP3T, ON-ON-ON, NON-ILLUMINATED
Buy Surplus As Low As
CAN$29.55
IN STOCK!
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.09
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$76.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!