Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
MMGGD1P0T

MMGGD1P0T

Manufactured by ITT C&K

ITT MMGGD1P0T
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$89.70
Save as much as 53%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • MMGGD1P0T
  • SNAP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MMGGD1P0T
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to MMGGD1P0T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.90
SKU: 233336736
Save Up To CAN$18.81!
Must Purchase Minimum Quantity Of 120
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.63
SKU: 233336737
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.18
SKU: 233336738
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.71
SKU: 233336739
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MMGGD1P0T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT MMGGD1L0R
MMGGD1L0R

ITT

C&K

SNAP
ITT MMGGF5L2T
MMGGF5L2T

ITT

C&K

SNAP
NKK B29AH
B29AH

NKK

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Buy Surplus As Low As
CAN$11.62
SELECTA SS505-BG
SS505-BG

SELECTA

TOGGLE SWITCH, OPST, ON-OFF, 15A
Buy Surplus As Low As
CAN$17.88
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.53
CARLING SWITCH MS35059-23
MS35059-23

CARLING SWITCH

CARLING SWITCH , MS35059-23, MS3505923, TOGGLE SWITCH, 2POSITION
Buy Surplus As Low As
CAN$17.88
TE CONNECTIVITY 206N1
206N1

TE CONNECTIVITY

ALCOSWITCH

SWITCH MINIATURE SOLIDER CONNECT TOGGLE 6AMP
Buy Surplus As Low As
CAN$43.22
HONEYWELL 31NT3922C08
31NT3922C08

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, TOGGLE SWITCH
Buy Surplus As Low As
CAN$41.73
EATON CORPORATION 9650
9650

EATON CORPORATION

CUTLER HAMMER

SWITCH 20AMP 250V BAT HANDLE
Buy Surplus As Low As
CAN$44.71
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.37
SENSATA TECHNOLOGIES T11-8335
T11-8335

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH .75AMP 125VAC
Buy Surplus As Low As
CAN$20.86
NKK D22012V
D22012V

NKK

SWITCH, TOGGLE SPDT 0.4VA 48V THRU HOLE RT ANG VERT
Buy Surplus As Low As
CAN$11.62
SIEMENS BPW-33
BPW-33

SIEMENS

PHOTODIODE SILICON
Buy Surplus As Low As
CAN$0.36
IN STOCK!
ALCO SWITCH MTA105D
MTA105D

ALCO SWITCH

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.05
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$43.22
TRI-TRONICS PMRCV-18
PMRCV-18

TRI-TRONICS

Buy Surplus As Low As
CAN$62.59
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!