Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
ZMT01ACFP00PCE

ZMT01ACFP00PCE

Manufactured by ITT C&K

ITT ZMT01ACFP00PCE
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.70
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • ZMT01ACFP00PCE
  • MICROSWITCH
  • SPDT
  • 0.1A
  • 250VAC
  • 100GF
  • MICROSWITCH TYPE:MINIATURE
  • MICROSWITCH ACTUATOR:PIN PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:PC PIN
  • CONTACT CURRENT MAX:100MA
  • CONTACT VOLTAGE DC NOM:-
  • PRODUCT RANGE:ZMT SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ZMT01ACFP00PCE
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to ZMT01ACFP00PCE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.13
SKU: 233346877
Save Up To CAN$0.57!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.01
SKU: 233346878
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.49
SKU: 233346879
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.17
SKU: 233346880
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ZMT01ACFP00PCE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT ZMSMH3130P00SLC
ZMSMH3130P00SLC

ITT

C&K

ZMSMH3130P00SLC
ITT ZMT03ACJL03RCE
ZMT03ACJL03RCE

ITT

C&K

MICROSWITCH, SPDT, 3A, 250VAC, 170GF; MICROSWITCH TYPE:MINIATURE; MICROSWITCH ACTUATOR:LEAF LEVER; C ...
HUBBELL CS115
CS115

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 277V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy New
CAN$13.66
IN STOCK!
SELECTA SS219S-BG
SS219S-BG

SELECTA

TOGGLE SWITCH 4PST ON-OFF 15AMP
Buy Surplus As Low As
CAN$34.28
APEX TOOLS 9218
9218

APEX TOOLS

GEARWRENCH

DISCONTINUED BY MANUFACTURER, ADPTR 3/8DR X 1/2 GEAR WR
Buy Surplus As Low As
CAN$16.39
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$50.97
IN STOCK!
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.73
HONEYWELL BZ-2RL55-S
BZ-2RL55-S

HONEYWELL

MICROSWITCH

FIXED LEVER MICROSWITCH 15AMP 125-480VAC
Buy Surplus As Low As
CAN$11.37
NTE 54-336
54-336

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.62
ALTRA INDUSTRIAL MOTION 58578
58578

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

RUN/STOP SWITCH KIT
Buy Surplus As Low As
CAN$17.88
Repair Yours
Contact Us
ZF FRIEDRICHSHAFEN E51/F51
E51/F51

ZF FRIEDRICHSHAFEN

CHERRY CORP

DISCONTINUED BY MANUFACTURER, SWITCH, WITH DETACHABLE LEVER ROD
Buy Surplus As Low As
CAN$71.53
TE CONNECTIVITY MTL-206PA
MTL-206PA

TE CONNECTIVITY

ALCOSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 125 VAC, SP3T, ON-ON-ON, NON-ILLUMINATED
Buy Surplus As Low As
CAN$29.81
IN STOCK!
MOUNTAIN SWITCH 108-MS-550A
108-MS-550A

MOUNTAIN SWITCH

TOGGLE SWITCH MDGT SPDT 3AMP 125V
Buy Surplus As Low As
CAN$2.13
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$107.30
TE CONNECTIVITY MTL-206PA
MTL-206PA

TE CONNECTIVITY

AMP

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 125 VAC, SP3T, ON-ON-ON, NON-ILLUMINATED
Buy Surplus As Low As
CAN$20.86
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$228.01
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!