Home
 > 
Safety Systems
 > 
Safety Clothing
 > 
KIMBERLY CLARK
 > 
KLEENGUARD
 > 
44326K

44326K

Manufactured by KIMBERLY CLARK KLEENGUARD

KIMBERLY CLARK 44326K
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$378.30
Save as much as 55%
Last Value Update: 2020-11-27
Product Description
Warranty

Description

  • 44326K
  • KLEENGUARD* A40 LIQUID & PARTICLE COVERALLS W/ HOOD
  • ELASTIC WRISTS & ANKLES
  • 3X-LARGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #44326K
CategorySafety Systems
SubcategorySafety Clothing
If you need a specific firmware or series relating to 44326K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KIMBERLY CLARK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$284.10
SKU: 127648962
Save Up To CAN$94.20!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$216.81
SKU: 127648963
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$188.40
SKU: 127648964
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$170.46
SKU: 127648965
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 44326K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

KIMBERLY CLARK 44325K
44325K

KIMBERLY CLARK

KLEENGUARD

KLEENGUARD* A40 LIQUID & PARTICLE COVERALLS W/ HOOD, ELASTIC WRISTS & ANKLES, 2X-LARGE
Buy Surplus As Low As
CAN$164.48
KIMBERLY CLARK 44327K
44327K

KIMBERLY CLARK

KLEENGUARD

KLEENGUARD* A40 LIQUID & PARTICLE COVERALLS W/ HOOD, ELASTIC WRISTS & ANKLES, 4X-LARGE
Buy Surplus As Low As
CAN$179.43
ALLEN BRADLEY 440K-MT55038
440K-MT55038

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 ...
Buy Surplus As Low As
CAN$131.58
IN STOCK!
EATON CORPORATION C360KAL2
C360KAL2

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$43.36
NOLATRON 5570
5570

NOLATRON

SAFETY CIRCUIT 115VAC
Buy Surplus As Low As
CAN$139.06
OMRON D4BL-1DRA-A
D4BL-1DRA-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1MA, 115VAC/DC
Buy Surplus As Low As
CAN$1,076.58
Repair Yours
CAN$758.77
ALLEN BRADLEY 199-MCD1
199-MCD1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2007-02-28, INTERLOCK KIT, DUAL INTERLOCK SWITCH, MECHANICAL + ELECTRIC ...
Buy Surplus As Low As
CAN$1,166.30
IN STOCK!
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$287.09
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-T11202
440K-T11202

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TONGUE, TROJAN 5, STANDARD ACTUATOR, 1/2 INCH NPT
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-T11396
440K-T11396

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERE ...
Buy Surplus As Low As
CAN$82.24
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
ALLEN BRADLEY 440K-C21044
440K-C21044

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, CADET, 1 N/O,1 N/C, SEMI-FLEX ACTUATOR
Buy Surplus As Low As
CAN$187.09
GENERAL ELECTRIC 115-7Y-12K
115-7Y-12K

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, MAGNETICALLY ACTUATED SWITCH, 3 AMP, 120 VAC, 28 VDC
Buy Surplus As Low As
CAN$112.14
OMRON D4DS-35FS
D4DS-35FS

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR SWITCH, 2 AMP, 400 VOLT, 1 NC/1 NO, W/O KEY
Buy Surplus As Low As
CAN$314.00
IN STOCK!
SCHMERSAL TESZ1102/35
TESZ1102/35

SCHMERSAL

HINGE SAFETY SWITCH, THERMOPLASTIC, 1)NO/2)NC CONTACTS, EXTRA HINGE, 35-40 MM
Buy Surplus As Low As
CAN$240.00
Repair Yours
CAN$250.00
SCHMERSAL AZ 15/16-B2
AZ 15/16-B2

SCHMERSAL

ACTUATOR KEY, REMOVAL HAND, ADJUSTABLE ACTUATOR, FLEXIBLE, (101095558)
Buy Surplus As Low As
CAN$29.00
SCHMERSAL AZ1-602-ZVK1762
AZ1-602-ZVK1762

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 4AMP, 230VAC
Buy Surplus As Low As
CAN$76.26
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!