Home
 > 
Panel Accessories
 > 
Fuse
 > 
LITTELFUSE
 > 
0218002.MXP

0218002.MXP

Manufactured by LITTELFUSE

LITTELFUSE 0218002.MXP
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.88
Save as much as 60%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 0218002MXP
  • CARTRIDGE FUSE
  • TIME DELAY
  • 2A
  • 250V
  • BLOW CHARACTERISTIC:TIME DELAY
  • FUSE CURRENT:2A
  • VOLTAGE RATING VAC:250V
  • FUSE SIZE METRIC:5MM X 20MM
  • FUSE SIZE IMPERIAL:0.2 X 0.79
  • PRODUCT RANGE:218 SERIES
  • BREAKING CAPACITY CURRENT AC:35A ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0218002.MXP
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 0218002.MXP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.31
SKU: 21602646
Save Up To CAN$0.57!
Additional quantities available with standard lead time.
8 in US
19 in EU

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.02
SKU: 21602647
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.89
SKU: 21602648
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.81
SKU: 21602649
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 0218002.MXP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 0218004.MXEP
0218004.MXEP

LITTELFUSE

CARTRIDGE FUSE, TIME DELAY, 4A, 250V; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:4A; VOLTAGE RATIN ...
Buy Surplus As Low As
CAN$1.72
LITTELFUSE 0218002.MXEP
0218002.MXEP

LITTELFUSE

CARTRIDGE FUSE, TIME DELAY, 2A, 250V; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:2A; VOLTAGE RATIN ...
Buy Surplus As Low As
CAN$1.72
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$150.68
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$647.04
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNM20A
FNM20A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$8.46
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.35
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!
DAITO PL4100
PL4100

DAITO

ALARM FUSE, FAST ACTING, PL4 SERIES, 10AMP, 124VAC/DC, PLUG-IN TYPE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$26.59
IN STOCK!
EATON CORPORATION 170E3935
170E3935

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$57.61
EATON CORPORATION 170M3238
170M3238

EATON CORPORATION

BUSSMANN

FUSETRON, HIGH SPEED SQUARE BODY FUSE, 700V (UL), 690V (IEC), 50A, 100 KAIC, OTHER, FUSE, CLASS AR, ...
Buy Surplus As Low As
CAN$632.27
EATON CORPORATION 225FM
225FM

EATON CORPORATION

BUSSMANN

FUSE, 38X50 MM, 225 AMP, 690 VAC, 450 VDC, 44 W, CLASS: AR, FUSE SPEED: FF OFFSET BOLTED TAGS
Buy Surplus As Low As
CAN$137.00
IN STOCK!
EATON CORPORATION 35FE
35FE

EATON CORPORATION

BUSSMANN

FUSE, 240 VAC, 150 VDC, 35 AMP, 200 KAIC, NONE, FUSE, BLADE END X BLADE END, STUD
Buy Surplus As Low As
CAN$77.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!