Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
MARATHON SPECIAL PRODUCTS
 > 
KULKA
 > 
6F30A3B

6F30A3B

Manufactured by MARATHON SPECIAL PRODUCTS KULKA

MARATHON SPECIAL PRODUCTS 6F30A3B
MARATHON SPECIAL PRODUCTS 6F30A3B
MARATHON SPECIAL PRODUCTS 6F30A3B
MARATHON SPECIAL PRODUCTS 6F30A3B
MARATHON SPECIAL PRODUCTS 6F30A3B
MARATHON SPECIAL PRODUCTS 6F30A3B
MARATHON SPECIAL PRODUCTS 6F30A3B
MARATHON SPECIAL PRODUCTS 6F30A3B
representative photo
click to zoom
Weight: 0.33 kgs
Estimated Value - CAN$164.94
Save as much as 53%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • 6F30A3B
  • FUSE BLOCK
  • STANDARD
  • 30 AMP
  • 3 POLE
  • 600 VAC
  • 6-14 AWG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6F30A3B
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 6F30A3B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MARATHON SPECIAL PRODUCTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$131.95
SKU: 48419566
Save Up To CAN$32.99!
Must Purchase Minimum Quantity Of 20
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$103.41
SKU: 48419567
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$90.11
SKU: 48419568
Save Up To CAN$79.77!
2 in UK
6 in US

Refurbished (Used, Repaired & Tested)

CAN$82.73
SKU: 48419569
If ordered within
Save Up To CAN$87.16!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
5 in CAN
2 in UK
42 in US
If you need a specific firmware or series relating to 6F30A3B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MARATHON SPECIAL PRODUCTS 6F30A2SP
6F30A2SP

MARATHON SPECIAL PRODUCTS

KULKA

FUSE BLOCK, 30 AMP, 2 POLE, 600 V, 10-14 AWG
Buy Surplus As Low As
CAN$78.30
IN STOCK!
MARATHON SPECIAL PRODUCTS 6F30A3S
6F30A3S

MARATHON SPECIAL PRODUCTS

KULKA

FUSE HOLDER, 30 AMP, 3 POLE, 600 VAC, FOR CLASS H FUSES
Buy Surplus As Low As
CAN$88.64
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,693.18
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.68
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$33.98
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
TIME MARK CORP A257B
A257B

TIME MARK CORP

PHASE MONITOR, YELLOW, 3PHASE, 8PIN, 380-480VAC, 4.5W, 60HZ
Buy Surplus As Low As
CAN$98.98
Repair Yours
Contact Us
IN STOCK!
OMRON V600-HS51 2M
V600-HS51 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$568.75
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$676.59
Repair Yours
CAN$496.79
ALLEN BRADLEY 1492-DR3
1492-DR3

ALLEN BRADLEY

DIN RAIL, MINI, CHROMATED STEEL, ZINC PLATED, 15 MM X 5.5 MM, 1 METER LONG, SYMMETRICAL, PRICE/EACH
Buy Surplus As Low As
CAN$11.52
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$98.98
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.61
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.20
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION PCC-3
PCC-3

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 3 A, 250 VAC, PC-TRON SERIES, FAST ACTING, RADIAL LE ...
Buy Surplus As Low As
CAN$25.11
IN STOCK!