Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
MULTICOMP
 > 
MC002990

MC002990

Manufactured by MULTICOMP

MULTICOMP MC002990
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$26.04
Save as much as 48%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • MC002990
  • RF CABLE
  • SMA R/A PLUG-SMB JACK
  • 260MM
  • CONNECTOR TYPE A:SMA RIGHT ANGLE PLUG
  • CONNECTOR TYPE B:SMB JACK
  • COAXIAL CABLE TYPE:RG316
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:10.2
  • CABLE LENGTH - METRIC:260MM
  • JACKET COLOUR:-
  • PRODUCTROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC002990
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to MC002990, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$23.15
SKU: 108898581
Save Up To CAN$2.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.37
SKU: 108898582
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.39
SKU: 108898583
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.31
SKU: 108898584
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC002990, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MULTICOMP MC001868
MC001868

MULTICOMP

ENCLOSURE, HANDHELD, ABS, BLACK; ENCLOSURE TYPE:HANDHELD; ENCLOSURE MATERIAL:ABS; EXTERNAL HEIGHT - ...
Buy Surplus As Low As
CAN$26.82
MULTICOMP MCWF06R7501BTL
MCWF06R7501BTL

MULTICOMP

RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM; RESISTOR CASE STYLE:0603 [1608 METRIC]; RESISTANCE:7.5KOHM; P ...
Buy Surplus As Low As
CAN$0.05
MITSUBISHI MR-J2HBUS1M
MR-J2HBUS1M

MITSUBISHI

CABLE, SSCNET, MR-J2 TO MR-J2, 1 METER
Buy Surplus As Low As
CAN$253.34
IN STOCK!
OMRON CS1W-CN133-B2
CS1W-CN133-B2

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS CPU BACKPLANE/CS1 EXPANSION BACKPLANE TO CS1 EXPANSION BACKPLANE ...
Buy Surplus As Low As
CAN$1,260.75
OMRON CS1W-CN323
CS1W-CN323

OMRON

CONTROLLER CABLE, CS1 SERIES, I/O, RECTANGULAR CONNECTOR, 3 M LENGTH, BLACK
Buy Surplus As Low As
CAN$691.48
IN STOCK!
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$785.36
IN STOCK!
OMRON G79-O500C-475
G79-O500C-475

OMRON

5M CABLE W/2CON (OUTPUT)
Buy Surplus As Low As
CAN$412.80
IN STOCK!
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$331.33
ALLEN BRADLEY 889N-R3AFC-6F
889N-R3AFC-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 3-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$29.81
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.14
BELDEN 9842
9842

BELDEN

(PRICE PER SPOOL OF 250)MULTIPAIR SHIELDED CABLE, 2, 24 AWG, 0.2 MM , 7 X 0.2MM
Buy Surplus As Low As
CAN$1,658.65
DANAHER CONTROLS PBW02900P028
PBW02900P028

DANAHER CONTROLS

EAGLE SIGNAL

CABLE ASSEMBLY
Buy New
CAN$61.10
MCM ELECTRONICS 21-3688
21-3688

MCM ELECTRONICS

(PRICE/PK OF 100), 28 X 28 MM NATURAL CABLE TIE MOUNTS; MOUNT FIXING TYPE:ADHESIVE; MOUNTING HOLE DI ...
Buy Surplus As Low As
CAN$23.84
OMRON E39-C1
E39-C1

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC, 8 PIN, FEMALE, 7 WIRE ...
Buy Surplus As Low As
CAN$223.54
OMRON F39JA3A
F39JA3A

OMRON

CABLE PAIR 10M
Buy Surplus As Low As
CAN$561.82
OMRON Y96E44SA5
Y96E44SA5

OMRON

CABLE, 5M, 4PIN FEMALE, 4WIRE, YELLOW,
Buy Surplus As Low As
CAN$147.53
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!