Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
MULTICOMP
 > 
MP-FFCA05160502A

MP-FFCA05160502A

Manufactured by MULTICOMP

MULTICOMP MP-FFCA05160502A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.06
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • MPFFCA05160502A
  • CABLE ASSY
  • FFC-FFC
  • 16 CORE
  • 50MM
  • NO. OF CONDUCTORS:16CONDUCTOR
  • PITCH SPACING:0.5MM
  • CONTACT ORIENTATION:SAME SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:1.97
  • CABLE LENGTH - METRIC:50MM
  • JACKET COLOR:WHITE
  • PRODUCT RANGE:MP-FFC-0.5 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MP-FFCA05160502A
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to MP-FFCA05160502A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.95
SKU: 234317729
Save Up To CAN$0.11!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.75
SKU: 234317730
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.65
SKU: 234317731
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.59
SKU: 234317732
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MP-FFCA05160502A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MULTICOMP MP-FFCA05141522B
MP-FFCA05141522B

MULTICOMP

CABLE ASSY, FFC-FFC, 14 CORE, 152MM; NO. OF CONDUCTORS:14CONDUCTOR; PITCH SPACING:0.5MM; CONTACT ORI ...
MULTICOMP MP-FFCA05161522B
MP-FFCA05161522B

MULTICOMP

CABLE ASSY, FFC-FFC, 16 CORE, 152MM; NO. OF CONDUCTORS:16CONDUCTOR; PITCH SPACING:0.5MM; CONTACT ORI ...
AMPHENOL 137-2099-991
137-2099-991

AMPHENOL

FLAT CABLE 20AWG 3-CONDUCTOR SPECTRA STRIP
Buy Surplus As Low As
CAN$0.28
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$248.87
3M 5743
5743

3M

SPLICE KITS, COLD SHRINK, NON-SHIELDED CABLE, 3 SPLICES/KIT
Buy Surplus As Low As
CAN$661.67
IN STOCK!
ALLEN BRADLEY 43GR-TMC25FL
43GR-TMC25FL

ALLEN BRADLEY

FIBER OPTIC CABLE, GLASS, DIFFUSE (BIFURCATED CABLE), STANDARD BUNDLE 3.2MM (0.125IN), COMBINATION B ...
Buy Surplus As Low As
CAN$309.97
ALLEN BRADLEY 802C-TCB-100
802C-TCB-100

ALLEN BRADLEY

RED PVC GALVANIZED STEEL CABLE, 100M
Buy Surplus As Low As
CAN$938.86
OMRON CS1W-CN223
CS1W-CN223

OMRON

CONNECTING CABLE, CS1 EXP I/O, 2 METER LENGTH, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$453.04
IN STOCK!
OMRON G79-I200C-175
G79-I200C-175

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 2M LENGTH
Buy Surplus As Low As
CAN$268.25
IN STOCK!
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,260.75
OMRON V600-H52 0.5M
V600-H52 0.5M

OMRON

R/W HEAD W/.5M CABLE
Buy Surplus As Low As
CAN$1,260.75
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ASEA BROWN BOVERI 3E 031078
3E 031078

ASEA BROWN BOVERI

CABLE
Buy Surplus As Low As
CAN$1,327.81
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.61
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.18
OMRON XW2Z-200C
XW2Z-200C

OMRON

I/O CONNECTION CABLE
Buy Surplus As Low As
CAN$228.01
OMRON SP10-CN221
SP10-CN221

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, LENGTH 2 M, FOR USE WITH NT SERIES CONTROLLERS
Buy Surplus As Low As
CAN$147.53
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!