Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
MULTICOMP
 > 
MP-FFCA10121003A

MP-FFCA10121003A

Manufactured by MULTICOMP

MULTICOMP MP-FFCA10121003A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.54
Save as much as 47%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • MPFFCA10121003A
  • FFC CABLE ASSY
  • 12P
  • WHITE
  • 100MM
  • NO. OF CONDUCTORS:12CONDUCTOR
  • PITCH SPACING:1MM
  • CONTACT ORIENTATION:SAME SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:3.9
  • CABLE LENGTH - METRIC:100MM
  • JACKET COLOR:WHITE
  • PRODUCT RANGE:MP-FFC-1.0 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MP-FFCA10121003A
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to MP-FFCA10121003A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICOMP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.48
SKU: 234318350
Save Up To CAN$0.05!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.38
SKU: 234318351
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.33
SKU: 234318352
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.30
SKU: 234318353
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MP-FFCA10121003A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MULTICOMP MP-FFCA10103052A
MP-FFCA10103052A

MULTICOMP

CABLE ASSY, FFC-FFC, 10 CORE, 305MM; NO. OF CONDUCTORS:10CONDUCTOR; PITCH SPACING:1MM; CONTACT ORIEN ...
MULTICOMP MP-FFCA10140503A
MP-FFCA10140503A

MULTICOMP

CABLE ASSY, FFC-FFC, 14 CORE, 50MM; NO. OF CONDUCTORS:14CONDUCTOR; PITCH SPACING:1MM; CONTACT ORIENT ...
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.76
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$108.79
IN STOCK!
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$248.87
OMRON CS1W-CN625
CS1W-CN625

OMRON

CBL,PROG;DSUB25,6M,PC98
Buy Surplus As Low As
CAN$433.66
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$399.39
ALLEN BRADLEY 1771-WHFB
1771-WHFB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, FIELD, 21 TERMINAL, 16 I/O, TIN PLATED, WITH 1.5 A FUSE PE ...
Buy Surplus As Low As
CAN$50.67
IN STOCK!
ALLEN BRADLEY 889P-R3AB-5
889P-R3AB-5

ALLEN BRADLEY

PHOTOSWITCH

CORDSET, QD, PICO - M8, FEMALE, RIGHT ANGLE, 3-PIN TO BARE WIRE, PVC CABLE, YELLOW, UNSHIELDED, IEC ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
BALLUFF C49-BNE-00-VY-050M
C49-BNE-00-VY-050M

BALLUFF

DISCONTINUED BY MANUFACTURER, CORDSET, QD 5M, 3PIN, RIGHT ANGLE
Buy Surplus As Low As
CAN$44.71
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.53
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$473.90
OMRON 3F88L-CR002C
3F88L-CR002C

OMRON

CABLE,RESOLVER EXT,RS17/T,2M
Buy Surplus As Low As
CAN$306.99
OMRON G79-A200C
G79-A200C

OMRON

CABLE, WIRES TO I/O BLK, 2M
Buy Surplus As Low As
CAN$174.36
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.18
OMRON XS3W-M421-402-R
XS3W-M421-402-R

OMRON

E2J EXTENSION CABLE-2M
Buy Surplus As Low As
CAN$53.65
OMRON R88A-CPW002S
R88A-CPW002S

OMRON

CBL.W/CONNECT FOR GEN.CONTL 2M
Buy Surplus As Low As
CAN$378.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!