Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
MULTICORE
 > 
X 39 60EN 2C 1.2MM R 250G

X 39 60EN 2C 1.2MM R 250G

Manufactured by MULTICORE

MULTICORE X 39 60EN 2C 1.2MM R 250G
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$103.07
Save as much as 51%
Last Value Update: 2024-11-06
Product Description
Warranty

Description

  • X3960EN2C12MMR250G
  • SOLDER WIRE
  • 60/40
  • 188DEG C/1.22MM/250G
  • FLUX TYPE:NO CLEAN
  • SOLDER ALLOY:60
  • 40 SN
  • PB
  • EXTERNAL DIAMETER - METRIC:1.22MM
  • EXTERNAL DIAMETER - IMPERIAL:0.048
  • MELTING TEMPERATURE:188°C
  • WEIGHT - METRIC:250G
  • WEIGHT - ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #X 39 60EN 2C 1.2MM R 250G
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to X 39 60EN 2C 1.2MM R 250G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MULTICORE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$85.65
SKU: 234383187
Save Up To CAN$17.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.29
SKU: 234383188
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$58.31
SKU: 234383189
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.83
SKU: 234383190
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to X 39 60EN 2C 1.2MM R 250G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MULTICORE X 39 60EN 2C 0.7MM R 250G
X 39 60EN 2C 0.7MM R 250G

MULTICORE

SOLDER WIRE, 60/40, 0.71MM, 250G; FLUX TYPE:NO CLEAN AND ROSIN FLUX; SOLDER ALLOY:60, 40 SN, PB; EXT ...
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$622.03
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,264.99
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$788.00
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$429.14
ALLEN BRADLEY 43GT-TMS25ML
43GT-TMS25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE, TRANSMITTED BEAM, GLASS, STAINLESS STEEL, TM RIGHT ANGLE THREADED 5/16, ONE ...
Buy Surplus As Low As
CAN$165.97
DANAHER CONTROLS PBW02900P028
PBW02900P028

DANAHER CONTROLS

EAGLE SIGNAL

CABLE ASSEMBLY
Buy New
CAN$61.31
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$625.02
ELECTRONIC MACHINE PARTS B1701
B1701

ELECTRONIC MACHINE PARTS

DISCONTINUED BY MANUFACTURER, CABLE, 3 PIN, CIRCULAR CONNECTOR PLUG, FEMALE, 6 FOOT
Buy Surplus As Low As
CAN$44.86
IN STOCK!
LAPP USA 602003
602003

LAPP USA

(PRICE/SP OF 100)UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; CABLE SHIELDING:UNSHIELDED; NO. OF CONDUCTO ...
Buy Surplus As Low As
CAN$103.17
OMRON CS1W-CN118
CS1W-CN118

OMRON

CONNECTOR CABLE, CONNECTOR TYPE A: D-SUB / 9-PIN FEMALE, CONNECTOR TYPE B: CS/CJ SERIES PERIPHERAL, ...
Buy Surplus As Low As
CAN$203.35
IN STOCK!
OMRON F39JA1D
F39JA1D

OMRON

3M RELAY CABLE FOR F3S-A-P
Buy Surplus As Low As
CAN$266.16
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.34
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$210.83
OMRON R88A-CPW002S
R88A-CPW002S

OMRON

CBL.W/CONNECT FOR GEN.CONTL 2M
Buy Surplus As Low As
CAN$379.79
PYROMATION INC J16-5-502
J16-5-502

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE J,16AWG,SOLID,POLYVINYL STD.,0.111 X 0.188
Buy Surplus As Low As
CAN$1.14
MURATA MANUFACTURING #A915AY-220M=P3
#A915AY-220M=P3

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

WIREWOUND INDUCTOR, 22UH, 0.86A, 2020 ROHS COMPLIANT: YES
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!