Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
NTE
 > 
76-RT8-5/16C

76-RT8-5/16C

Manufactured by NTE

NTE 76-RT8-5/16C
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7,123.89
Save as much as 57%
Last Value Update: 2020-10-26
Product Description
Warranty

Description

  • 76RT8516C
  • DISCONTINUED BY MANUFACTURER
  • (PRICE/PK OF 100) RING TERMINAL NON-INSULATED 8AWG 5/16 STUD TIN PLATED COPPER BRAZED SEAM 100/PKG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #76-RT8-5/16C
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 76-RT8-5/16C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,185.11
SKU: 109712477
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,634.08
SKU: 109712478
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,304.65
SKU: 109712479
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 76-RT8-5/16C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.35
IN STOCK!
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 6SY70000AB62
6SY70000AB62

SIEMENS

FUSE AY 5A 600VFNQ-R-5, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$233.41
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,125.90
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,466.93
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA3804-6
3NA3804-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 4 A, GG, UN AC: 690 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$153.64
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
NEXPERIA PMEG6020ETP,115
PMEG6020ETP,115

NEXPERIA

RECTIFIER DIODE, SINGLE, 60 V, 2 A, 530 MV, 50 A, 175 C , ROHS COMPLIANT YES
Buy Surplus As Low As
CAN$0.29
MURATA MANUFACTURING 782100/53VC
782100/53VC

MURATA MANUFACTURING

MURATA POWER SOLUTIONS

CONVERTER TRANSFORMER, 4KV, THT, POWER RATING ,SECONDARY VOLTAGES 3.3V, CURRENT RATING ,ISOLATION TR ...
Buy Surplus As Low As
CAN$4.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!