Home
 > 
Semiconductors
 > 
Transistor
 > 
NTE
 > 
NTE288.

NTE288.

Manufactured by NTE

NTE NTE288.
NTE NTE288.
NTE NTE288. 0
NTE NTE288. 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7.65
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • NTE288
  • DISCONTINUED BY MANUFACTURER
  • BIPOLAR TRANSISTOR
  • PNP
  • -300V
  • TO-92
  • TRANSISTOR POLARITY:PNP
  • COLLECTOR EMITTER VOLTAGE V(BR)CEO:-300V
  • TRANSITION FREQUENCY FT:50MHZ
  • POWER DISSIPATION PD:625MW
  • DC COLLECTOR CURRENT:500MA
  • DC CURRENT GAIN HFE:25HFE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NTE288.
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to NTE288., we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.23
SKU: 24674246
Save Up To CAN$2.42!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$4.54
SKU: 24674247
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.13
SKU: 24674248
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NTE288., we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

POWEREX KD421215A7
KD421215A7

POWEREX

DISCONTINUED BY MANUFACTURER, DUAL DARLINGTON TRANSISTOR MODULE, 1200 V, 150 A, JUNCTION TEMPERATURE ...
Buy Surplus As Low As
CAN$347.78
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$713.39
IN STOCK!
FUJI ELECTRIC 7MBR50NF-060
7MBR50NF-060

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V
Buy Surplus As Low As
CAN$218.48
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$129.30
IN STOCK!
MITSUBISHI RM10TBH
RM10TBH

MITSUBISHI

BLOCK
Buy Surplus As Low As
CAN$19.32
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.48
ON SEMICONDUCTOR HGTG40N60B3
HGTG40N60B3

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, T ...
Buy Surplus As Low As
CAN$17.83
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUC1G08DBVR
SN74AUC1G08DBVR

TEXAS INSTRUMENTS SEMI

LOGIC, 74AUC1G, AND GATE, SOT23-5; LOGIC FAMILY / BASE NUMBER:74AUC1G08; LOGIC TYPE:AND; OUTPUT CURR ...
Buy Surplus As Low As
CAN$0.65
TEXAS INSTRUMENTS SEMI SN74LV00APW
SN74LV00APW

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74LV00; LOGIC TYPE:NAND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC32NE4
SN74HC32NE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74HC32; LOGIC TYPE:OR; OUTPUT CURRENT:5.2MA; ...
Buy Surplus As Low As
CAN$0.26
TEXAS INSTRUMENTS SEMI SN74LVC08APWTG4
SN74LVC08APWTG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, TSSOP-14; FAMILY TYPE:LVC; INPUT TYPE:TTL/CMOS; LEADED PROCESS COMPATIBLE:Y ...
Buy Surplus As Low As
CAN$0.58
TEXAS INSTRUMENTS SEMI SN74AHC08MDREP
SN74AHC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.92
VALCO CINCINNATI 594XX083
594XX083

VALCO CINCINNATI

FILTER REGULATOR 1/4INCH NPT 175PSI 12 BAR 1207KPA
Buy Surplus As Low As
CAN$66.88
Repair Yours
CAN$256.50
HERMAN H SMITH 8482
8482

HERMAN H SMITH

SPACER ALUMINUM 1/4IN OD; 3/8IN LENGTH
Buy Surplus As Low As
CAN$0.47
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.27
IN STOCK!