Home
 > 
Semiconductors
 > 
Diode
 > 
NTE
 > 
NTE5004A

NTE5004A

Manufactured by NTE

NTE NTE5004A
NTE NTE5004A
NTE NTE5004A 0
NTE NTE5004A 1
representative photo
click to zoom
Weight: 0.30 kgs
Estimated Value - CAN$10.39
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • NTE5004A
  • DISCONTINUED BY MANUFACTURER
  • ZENER VOLTAGE VZ TYP:3V
  • POWER DISSIPATION PD:500MW
  • DIODE CASE STYLE:DO-35
  • ZENER TOLERANCE :5%
  • NO. OF PINS:2PINS
  • OPERATING TEMPERATURE MAX:200C
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NTE5004A
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to NTE5004A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.11
SKU: 18733343
Save Up To CAN$3.28!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$6.17
SKU: 18733344
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.61
SKU: 18733345
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NTE5004A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NTE NTE5315
NTE5315

NTE

BRIDGE RECTIFIER, SINGLE PHASE, 8 A, 600 V THOUGH HOLE, SINGLE PHASE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$25.11
IN STOCK!
INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$484.46
IN STOCK!
FUJI ELECTRIC 1MBI400NN-120-01
1MBI400NN-120-01

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 400A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$314.00
IN STOCK!
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$179.43
IN STOCK!
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$735.67
IN STOCK!
TOSHIBA MG25Q6ES50A
MG25Q6ES50A

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT, POWER TRANSISTOR MODULE, 25 AMP ,1200 V, 6-PACK
Buy New
CAN$657.91
IN STOCK!
SIEMENS BSM-25-GD-120-D
BSM-25-GD-120-D

SIEMENS

DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE PHASE FULL BRIDGE, 35 A, 2.5 V, 200 W, 150 ?C, ECON ...
Buy Surplus As Low As
CAN$314.00
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.92
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.67
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AUC1G08DBVR
SN74AUC1G08DBVR

TEXAS INSTRUMENTS SEMI

LOGIC, 74AUC1G, AND GATE, SOT23-5; LOGIC FAMILY / BASE NUMBER:74AUC1G08; LOGIC TYPE:AND; OUTPUT CURR ...
Buy Surplus As Low As
CAN$0.66
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.26
TEXAS INSTRUMENTS SEMI SN74ALS11AD
SN74ALS11AD

TEXAS INSTRUMENTS SEMI

TRIPLE AND GATE, 3I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS11; LOGIC TYPE:AND GATE; OUTPUT CURR ...
Buy Surplus As Low As
CAN$1.01
TEXAS INSTRUMENTS SEMI SN74LVC1G08DBVTE4
SN74LVC1G08DBVTE4

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.60
TEXAS INSTRUMENTS SEMI SN74AHCT1G08DRLR
SN74AHCT1G08DRLR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-553-5; LOGIC TYPE:AND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY V ...
Buy Surplus As Low As
CAN$0.20
SPC SPC21149
SPC21149

SPC

SPC TECHNOLOGY

ROCKER SWITCH; SWITCH OPERATION:ON-OFF-(ON); CIRCUITRY:SPDT; SWITCH TERMINALS:SOLDER LUG; CONTACT CU ...
Buy Surplus As Low As
CAN$23.92
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!