Home
 > 
Semiconductors
 > 
Diode
 > 
NTE
 > 
NTE5987

NTE5987

Manufactured by NTE

NTE NTE5987
NTE NTE5987
NTE NTE5987
NTE NTE5987
representative photo
click to zoom
Weight: 0.91 kgs
Estimated Value - CAN$29.55
Save as much as 45%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • NTE5987
  • DISCONTINUED BY MANUFACTURER
  • STANDARD DIODE
  • 40A
  • 200V
  • DO-5
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:200V
  • FORWARD CURRENT IF(AV):40A
  • FORWARD VOLTAGE VF MAX:1.3V
  • DIODE MODULE CONFIGURATION:-
  • PRODUCT RANGE:-
  • DIODE CASE STYLE:DO-5
  • DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NTE5987
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to NTE5987, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for NTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 18751939
Save Up To CAN$10.34!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 18751940
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 18751941
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NTE5987, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FUJI ELECTRIC 1MBI400NN-120-01
1MBI400NN-120-01

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 400A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$310.23
IN STOCK!
TOSHIBA MIG20J901H
MIG20J901H

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$576.14
IN STOCK!
FUJI ELECTRIC 2DI300A050
2DI300A050

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 300A I(C), 600V V(BR)CEO, 2-ELEMENT, NPN, SI ...
Buy Surplus As Low As
CAN$381.14
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.11
IN STOCK!
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, NEW PART # FS50R12KE3BPSA1
Buy Surplus As Low As
CAN$138.86
IN STOCK!
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$186.14
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.75
IN STOCK!
ON SEMICONDUCTOR FSBB20CH60F
FSBB20CH60F

ON SEMICONDUCTOR

IPM, IGBT, 20A, 600V, SPMCA-027, IPM POWER DEVICE IGBT, VOLTAGE RATING (VCES / VDSS) 600V, CURRENT R ...
Buy Surplus As Low As
CAN$63.52
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.66
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC125APWG4
SN74LVC125APWG4

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC FAMILY / BASE NUMBER:74LVC125; LOGIC DEVICE TYPE:BUFFER ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI BQ27200DRKRG4
BQ27200DRKRG4

TEXAS INSTRUMENTS SEMI

IC, BATTERY GAS GAUGE, LI-ION, VSON-10; BATTERY MANAGEMENT FUNCTION:FUEL GAUGE, STATUS MONITOR; BATT ...
Buy Surplus As Low As
CAN$3.37
TEXAS INSTRUMENTS SEMI SN74AUC1G125YZPR
SN74AUC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC, BUS BUFFER GATE, DSBGA-5, FULL REEL; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE:B ...
Buy Surplus As Low As
CAN$0.30
SPC 1465
1465

SPC

DURATOOL

STATIC DISSIPATIVE SOLVENT DISPENSER; DISPENSER TYPE:PUMP BOTTLE; VOLUME:5FL.OZ (US); PRODUCT RANGE: ...
Buy Surplus As Low As
CAN$31.02
SAMTEC CLT-150-02-L-D
CLT-150-02-L-D

SAMTEC

BOARD-BOARD CONN, SOCKET, 100WAY, 2ROW; PITCH SPACING:2MM; NO. OF ROWS:2; NO. OF CONTACTS:100; GENDE ...
Buy Surplus As Low As
CAN$17.73
TEXAS INSTRUMENTS SEMI SN74S20N
SN74S20N

TEXAS INSTRUMENTS SEMI

DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA ...
Buy Surplus As Low As
CAN$5.21
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!