Home
 > 
Semiconductors
 > 
Transistor
 > 
ON SEMICONDUCTOR
 > 
FAIRCHILD SEMICONDUCTOR
 > 
MPF102D27Z

MPF102D27Z

Manufactured by ON SEMICONDUCTOR FAIRCHILD SEMICONDUCTOR

ON SEMICONDUCTOR MPF102D27Z
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.31
Save as much as 41%
Last Value Update: 2011-12-06
Product Description
Warranty

Description

  • MPF102D27Z
  • N CHANNEL JFET
  • -25V
  • TO-92
  • TRANSISTOR TYPE:JFET
  • BREAKDOWN VOLTAGE
  • VBR:-25V
  • GATE-SOURCE CUTOFF VOLTAGE MAX
  • VGS(OFF):-8V
  • POWER DISSIPATION
  • PD:35
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MPF102D27Z
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to MPF102D27Z, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ON SEMICONDUCTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.31
SKU: 16116378
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.24
SKU: 16116379
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.21
SKU: 16116380
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.19
SKU: 16116381
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MPF102D27Z, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ON SEMICONDUCTOR MPF102
MPF102

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

RF JFET, N CHANNEL, 15V, TO-92; TRANSISTOR TYPE:RF FET; DRAIN SOURCE VOLTAGE VDS:15V; CONTINUOUS DRA ...
Buy Surplus As Low As
CAN$2.13
ON SEMICONDUCTOR MPS6515
MPS6515

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

BIPOLAR TRANSISTOR, NPN, 25V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE, V(BR)CEO:25V; POWE ...
Buy Surplus As Low As
CAN$0.19
FUJI ELECTRIC 7MBR50NF-060
7MBR50NF-060

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V
Buy Surplus As Low As
CAN$219.07
IN STOCK!
MITSUBISHI QM100HY-H
QM100HY-H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 100A I(C), 1-ELEMENT, NPN, SILICON, PLASTIC/ ...
Buy Surplus As Low As
CAN$205.65
IN STOCK!
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$733.20
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.91
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$441.11
IN STOCK!
EMCO L15B
L15B

EMCO

DISCONTINUED BY MANUFACTURER, PROPORTIONAL HIGH VOLTAGE BLOCK MODULE, L SERIES, LOW NOISE, 0 TO 1500 ...
Buy Surplus As Low As
CAN$304.01
FUJI ELECTRIC 2MBI75P-140
2MBI75P-140

FUJI ELECTRIC

IGBT MODULE, 1400 VOLT, 75 AMP
Buy Surplus As Low As
CAN$47.69
IN STOCK!
IXYS IXDN75N120
IXDN75N120

IXYS

INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$64.08
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC86DR
SN74HC86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74HC7002DR
SN74HC7002DR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, SCHMITT TRIGGER, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:NOR; OU ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74LS26NE4
SN74LS26NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS26; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA ...
Buy Surplus As Low As
CAN$0.92
TEXAS INSTRUMENTS SEMI SN74HC21DE4
SN74HC21DE4

TEXAS INSTRUMENTS SEMI

DUAL AND GATE, 4I/P, SOIC-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74AUP1G08DCKRE4
SN74AUP1G08DCKRE4

TEXAS INSTRUMENTS SEMI

IC, SINGLE AND GATE, 2I/P, SC-70-5; FAMILY TYPE:AUP; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE STYLE ...
Buy Surplus As Low As
CAN$0.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!