Home
 > 
PLCs/Machine Control
 > 
PLC Battery/Cable/Accessory
 > 
RADWELL VERIFIED SUBSTITUTE
 > 
APC RS 1300VA LCD-SUB-BATTERY

APC RS 1300VA LCD-SUB-BATTERY

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE APC RS 1300VA LCD-SUB-BATTERY
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$69.43
Save as much as 49%
Last Value Update: 2022-01-04
Product Description
Warranty

Description

  • APCRS1300VALCDSUBBATTERY
  • SUBSTITUTE BATTERY FOR APC RS 1300VA LCD
  • BATTERY
  • UPS
  • 12V
  • 9AH
  • F2 TERMINALS
  • YOU MUST RE-USE: YOUR EXISTING CABLING AND HARDWARE
  • THIS A REPLACEMENT BATTERY ONLY
  • RADWELL 3-YEAR WARRANTY INCLUDED

Specifications

Part #APC RS 1300VA LCD-SUB-BATTERY
CategoryPLCs/Machine Control
SubcategoryPLC Battery/Cable/Accessory
If you need a specific firmware or series relating to APC RS 1300VA LCD-SUB-BATTERY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

New Product (Authorized Line)

CAN$59.09
SKU: 151837431
Save Up To CAN$10.34!
Additional quantities available with standard lead time.
100+ in US
If you need a specific firmware or series relating to APC RS 1300VA LCD-SUB-BATTERY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

RADWELL VERIFIED SUBSTITUTE APC PRO 420-SUB-BATTERY
APC PRO 420-SUB-BATTERY

RADWELL VERIFIED SUBSTITUTE

SUBSTITUTE BATTERY FOR APC PRO 420, BATTERY, UPS, 12V, 9AH, F2 TERMINALS, YOU MUST RE-USE: YOUR EXIS ...
Buy New
CAN$59.09
BEST VALUE
RADWELL VERIFIED SUBSTITUTE APC RS 500VA 120V-SUB-BATTERY
APC RS 500VA 120V-SUB-BATTERY

RADWELL VERIFIED SUBSTITUTE

SUBSTITUTE BATTERY FOR APC RS 500VA 120V, BATTERY, UPS, 12V, 9AH, F2 TERMINALS, YOU MUST RE-USE: YOU ...
Buy New
CAN$59.09
BEST VALUE
SIEMENS 6ES7193-4CB20-0AA0
6ES7193-4CB20-0AA0

SIEMENS

TERMINAL MODULE, ET 200S, FOR ELECTRONIC MODULES, SCREW TYPE TERMINALS, 2X4 TERMINAL CONNECTIONS, W/ ...
Buy Surplus As Low As
CAN$94.84
IN STOCK!
SIEMENS 6EC1220-3A
6EC1220-3A

SIEMENS

DISCONTINUED BY MANUFACTURER 07/01/2010, POTTED BLOCK, SIMATIC C1, 1 RS FLIP-FLOP
Buy Surplus As Low As
CAN$199.43
IN STOCK!
ALLEN BRADLEY 1761-CBL-AM00
1761-CBL-AM00

ALLEN BRADLEY

NETWORK CABLE, MICROLOGIX 1000, 8 PIN MALE/MALE CONENECTION, RIGHT ANGLE, 0.5M LONG
Buy Surplus As Low As
CAN$36.93
IN STOCK!
ALLEN BRADLEY 1784-CAS
1784-CAS

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CABLE, SERIAL TO DEVICE, DB9 FEMALE TO DB25 MALE, 9.5 FT / 2.90 M
Buy Surplus As Low As
CAN$177.27
IN STOCK!
ALLEN BRADLEY 1784-CP
1784-CP

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 05/25/2017, CABLE ASSEMBLY, 10.5 FT / 3.2 M, FOR 1784-KTP/KT/KT2/KL, HD ...
Buy Surplus As Low As
CAN$221.59
IN STOCK!
ALLEN BRADLEY 1784-CP12
1784-CP12

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, 9 PIN D-SHELL CONNECTOR TO 3 PIN PHOENIX CONNECTOR, WI ...
Buy Surplus As Low As
CAN$296.93
IN STOCK!
ALLEN BRADLEY 40846-455-04
40846-455-04

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TERMINATION KIT, FOR 1747-SN SERIES, REMOTE I/O SCANNER, 4X RESISTORS
Buy Surplus As Low As
CAN$6.65
IN STOCK!
ALLEN BRADLEY 1756-BA1
1756-BA1

ALLEN BRADLEY

BATTERY ASSEMBLY, CONTROLLOGIX, FLEXLOGIX, 3 VDC, 1800 MAH, LITHIUM, TEMPERATURE 0/60 +C (32/140 +F) ...
Buy Surplus As Low As
CAN$153.64
IN STOCK!
ALLEN BRADLEY 1775-BH
1775-BH

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 06/27/2014, BATTERY RECHARGEABLE, NICKEL CADMIUM, 3.6 V
Buy Surplus As Low As
CAN$88.64
IN STOCK!
ALLEN BRADLEY 1797-TPS
1797-TPS

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, T-TAP, FLEX EX, CONTROLNET, STRAIGHT CONNECTOR
Buy Surplus As Low As
CAN$221.59
IN STOCK!
ALLEN BRADLEY 1492-CABLE005X
1492-CABLE005X

ALLEN BRADLEY

INTERFACE CABLE, PRE-WIRED RTB, 0.5 METER CABLE LENGTH, 20 CONDUCTORS, #22 AWG, FOR 16-POINT 1756 DI ...
Buy Surplus As Low As
CAN$132.95
IN STOCK!
ALLEN BRADLEY 1769-ECR
1769-ECR

ALLEN BRADLEY

RIGHT END CAP / TERMINATOR, COMPACTLOGIX, 5 MA @ 5.1 VDC, OPEN STYLE
Buy Surplus As Low As
CAN$36.93
IN STOCK!
OMRON C200H-CN222
C200H-CN222

OMRON

CONNECTOR CABLE, 2 METER LENGTH, NK CERTIFICATION, C200H PROGRAMMABLE CONTROLLERS, CQM1H MODULAR PLC ...
Buy Surplus As Low As
CAN$562.84
IN STOCK!
OMRON NT20M-CNP711
NT20M-CNP711

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, WITH CONNECTORS, 70 CM, FOR C200H DIRECT COMMUNICATION
Buy Surplus As Low As
CAN$514.09
FANUC IC200CHS022
IC200CHS022

FANUC

GE FANUC

I/O CARRIER, VERSAMAX, COMPACT, LOCAL BOX STYLE, INTEGRATED TYPE, DIN RAIL, VERTICAL ORIENTATION
Buy Surplus As Low As
CAN$147.73
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!