Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
RADWELL VERIFIED SUBSTITUTE
 > 
TRP3145/24VAC-SUB

TRP3145/24VAC-SUB

Manufactured by RADWELL VERIFIED SUBSTITUTE

RADWELL VERIFIED SUBSTITUTE TRP3145/24VAC-SUB
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$23.84
Save as much as 40%
Last Value Update: 2023-06-23
Product Description
Warranty

Description

  • TRP314524VACSUB
  • SUBSTITUTE FOR NORTONICS FOXTAM LIMITED TRP3145/24VAC
  • RELAY
  • 24VAC
  • MINIATURE
  • 4PDT
  • 5A
  • PLUG IN
  • W/ LAMP & MANUAL ACTUATOR
  • RADWELL 3-YEAR WARRANTY INCLUDED

Specifications

Part #TRP3145/24VAC-SUB
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to TRP3145/24VAC-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

New Product (Authorized Line)

CAN$23.84
SKU: 124273830
Additional quantities available with standard lead time.
7 in US
If you need a specific firmware or series relating to TRP3145/24VAC-SUB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$289.11
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.65
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
WESTINGHOUSE 15HLE200E
15HLE200E

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,090.86
Repair Yours
CAN$806.83
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.18
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.63
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.16
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.12
SIEMENS ASY6L25
ASY6L25

SIEMENS

CONNECTING CABLE 0-10VAC/DC 24V 2.5M
Buy Surplus As Low As
CAN$8.34
IN STOCK!
JOHNSON CONTROLS TC-8901-2132-WK
TC-8901-2132-WK

JOHNSON CONTROLS

DISCONTINUED BY MANUFACTURER, CONTOLLER, DUAL OUTPUT, 10V, 12-28CEL, ROOM TEMP, 1228C, 3-SPEED, IP30 ...
Buy Surplus As Low As
CAN$321.89
Repair Yours
CAN$250.00
SIEMENS SSP81
SSP81

SIEMENS

ELECTRICAL ACTUATOR, 24 VAC, 50/60HZ, 0.8 VA, 3 POSITION, 1.5MM CONNECTING CABLE
Buy Surplus As Low As
CAN$186.28
IN STOCK!
DWYER FM-437SS-153-3515
FM-437SS-153-3515

DWYER

MERCOID

DISCONTINUED BY MANUFACTURER, TEMPERTURE CONTROL, W/ VISIBLE DIAL, OPERATING RANGE 40-200 DEGREE FAH ...
Buy Surplus As Low As
CAN$219.07
Repair Yours
CAN$250.00
NVENT 45PLUSF20
45PLUSF20

NVENT

CADWELD

WELDING MATERIAL, LIGHT BLUE, NON-EXPLOSIVE, ELECTRONIC IGNITION, PRICE/EACH
Buy Surplus As Low As
CAN$19.37