Home
 > 
Electrical Products
 > 
Power Outlet
 > 
SCHURTER
 > 
DA22.6121.11

DA22.6121.11

Manufactured by SCHURTER

SCHURTER DA22.6121.11
SCHURTER DA22.6121.11
SCHURTER DA22.6121.11 0
SCHURTER DA22.6121.11 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$78.39
Save as much as 48%
Last Value Update: 2024-11-18
Product Description
Warranty

Description

  • DA22612111
  • POWER ENTRY MODULE
  • RECEPTACLE
  • 6A
  • CAPACITANCE:-
  • VOLTAGE RATING:250VAC
  • FILTER TYPE:STANDARD
  • CURRENT RATING:6A
  • FILTER TERMINALS:-
  • INDUCTANCE MIN:-
  • LEAKAGE CURRENT MAX:500ªA
  • PRODUCT RANGE:DA22 SERIES
  • CONTACT TERMINATION:SOLDERROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DA22.6121.11
CategoryElectrical Products
SubcategoryPower Outlet
If you need a specific firmware or series relating to DA22.6121.11, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SCHURTER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$68.23
SKU: 21744937
Save Up To CAN$10.16!
Must Purchase Minimum Quantity Of 40
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.83
SKU: 21744938
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.85
SKU: 21744939
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.36
SKU: 21744940
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DA22.6121.11, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SCHURTER DA22.6321.11
DA22.6321.11

SCHURTER

POWER ENTRY MODULE, RECEPTACLE, 6A; CAPACITANCE:-; VOLTAGE RATING:250VAC; FILTER TYPE:MEDICAL; CURRE ...
Buy Surplus As Low As
CAN$44.86
SCHURTER DA22.6111.11
DA22.6111.11

SCHURTER

POWER ENTRY MODULE, RECEPTACLE, 6A; PRODUCT RANGE:DA22 SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250 ...
Buy Surplus As Low As
CAN$35.89
GENERAL ELECTRIC TDV3
TDV3

GENERAL ELECTRIC

DOOR HARDWARE 3RD POINT ROLLER LATCH
Buy Surplus As Low As
CAN$137.56
Repair Yours
CAN$253.21
IN STOCK!
EATON CORPORATION DH363UGK
DH363UGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, HEAVY DUTY, NON-FUSED, SINGLE THROW, NEMA 1, 100AMP, 3POLE, 600V, PAINTED STEEL
Buy Surplus As Low As
CAN$551.87
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$276.95
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HNF363
HNF363

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, NON-FUSED, 3POLE, 3WIRE, 600V, 100AMP, NEMA1
Buy Surplus As Low As
CAN$489.85
Repair Yours
CAN$326.29
IN STOCK!
SIEMENS NF351
NF351

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 30 AMP, 3 POLE, 600 VAC, NON-FUSED, NEMA 1
Buy Surplus As Low As
CAN$300.55
IN STOCK!
ALLEN BRADLEY 440N-G02001
440N-G02001

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, 250VAC 2A REED 1 N.C., REED, NO A ...
Buy Surplus As Low As
CAN$251.20
IN STOCK!
EATON CORPORATION DH364UDK
DH364UDK

EATON CORPORATION

CUTLER HAMMER

HEAVY DUTY SINGLE-THROW NON-FUSED SAFETY SWITCH, SINGLE-THROW, 200A, NEMA 12, PAINTED GALVANIZED STE ...
Buy Surplus As Low As
CAN$1,097.00
Repair Yours
CAN$831.00
IN STOCK!
OMRON D4DL1CFBB
D4DL1CFBB

OMRON

SAFE DOOR SW 1NO/1NC 110VAC
Buy Surplus As Low As
CAN$345.40
Repair Yours
CAN$260.37
SICK WEU26/2-231A01
WEU26/2-231A01

SICK

24 VDC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$746.13
Repair Yours
CAN$498.00
SIEMENS NF357DTK
NF357DTK

SIEMENS

ITE SIEMENS

800A SS SAFETY SW
Buy Surplus As Low As
CAN$31,700.88
Repair Yours
Contact Us
ALLEN BRADLEY 440N-G02028
440N-G02028

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, 440N SERIES, 2 AMP, 230 VAC, 4M CABLE
Buy Surplus As Low As
CAN$252.70
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH221NRK
DH221NRK

EATON CORPORATION

CUTLER HAMMER

SAFETY DISCONNECT SWITCH, DH SERIES, 240 VAC / 250 VDC, 30 AMP, 2 POLE, 1 PHASE, FUSIBLE, NEMA 3R RA ...
Buy Surplus As Low As
CAN$182.75
IN STOCK!
OMRON D4BL-K3
D4BL-K3

OMRON

SAFETY SWITCH, INTERLOCK, D4BL SERIES, TYPE:KEY, MOUNTING STYLE: SCREW, RED
Buy Surplus As Low As
CAN$89.72
OMRON D4D-H35AS
D4D-H35AS

OMRON

HINGED SAFETY SW/SHAFT 1NO/1NC
Buy Surplus As Low As
CAN$95.70
SIEMENS HF362R
HF362R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3-POLE, 600 VAC,
Buy Surplus As Low As
CAN$909.83
Repair Yours
CAN$382.76
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!