Home
 > 
Components
 > 
Fuse Link PC Board Mount
 > 
SIEMENS
 > 
3NA6817

3NA6817

Manufactured by SIEMENS

SIEMENS 3NA6817
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.00
Save as much as 44%
Last Value Update: 2019-09-04
Product Description
Warranty

Description

  • 3NA6817
  • FUSE
  • LV HRC
  • 40A
  • 500V
  • SIZE 000
  • NAK
  • LV HRC FUSES (NON-SITOR)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3NA6817
CategoryComponents
SubcategoryFuse Link PC Board Mount
If you need a specific firmware or series relating to 3NA6817, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.00
SKU: 3762403
Non-Cancelable/Non-Returnable
Save Up To CAN$3.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.00
SKU: 3762404
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$15.00
SKU: 3762405
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.00
SKU: 3762406
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3NA6817, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 6SN1227-2ED10-0HA0
6SN1227-2ED10-0HA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/06/2020, STEP DRIVE, SIMATIC FM, POWER-CIRCUIT FOR SIMOSTEP, 4.5/8 A ...
Buy Surplus As Low As
CAN$5,885.48
Repair Yours
CAN$2,397.60
IN STOCK!
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
ALLEN BRADLEY 872C-D3CP12-D4
872C-D3CP12-D4

ALLEN BRADLEY

PROXIMITY SENSOR, 3-WIRE DC STANDARD BARREL, 12MM DIAMETER, TUBULAR:NICKEL PLATED BRASS, 3MM SENSING ...
Buy Surplus As Low As
CAN$72.23
ALLEN BRADLEY 872C-D2CP8-D4
872C-D2CP8-D4

ALLEN BRADLEY

PHOTOSWITCH

PROXIMITY SENSOR, INDUCTIVE PROXIMITY SENSOR, NICKEL BRASS INDUCTIVE SENSOR, 8 MM BARREL DIAMETER, D ...
Buy Surplus As Low As
CAN$102.55
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.72
MCGRAW EDISON FL3T15R
FL3T15R

MCGRAW EDISON

FUSE LINK 15AMP TYPE T
Buy Surplus As Low As
CAN$19.32
EMPHATEC 330042
330042

EMPHATEC

DEPRO, FMON8/120V, FUSE MONITOR, MONITORS FUSES / CB'S (UP TO 8 FUSES / CIRCUIT BREAKERS), ALARMS ON ...
Buy Surplus As Low As
CAN$132.27
WOHNER 03582
03582

WOHNER

FUSE-LINK GG, NH 3, 630 A, 500 V AC, 250 V DC
Buy New
CAN$99.00
IN STOCK!
MERSEN BS217UT69V110
BS217UT69V110

MERSEN

FERRAZ SHAWMUT

FUSE, 690VAC 110 AMP PROTISTOR
Buy Surplus As Low As
CAN$90.66
SIBA 2028220-125
2028220-125

SIBA

700VAC "000" AR 80MM FUSE
Buy Surplus As Low As
CAN$39.00
LEXMARK 56P2851
56P2851

LEXMARK

FUSER ASSEMBLY, 115 V 500W
Buy Surplus As Low As
CAN$1,199.39
LEXMARK 99A1585
99A1585

LEXMARK

FUSER ASSEMBLY W/220V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$931.87
LEXMARK 40X1871
40X1871

LEXMARK

FUSER ASSEMBLY 220-240V, TYPE 1
Buy Surplus As Low As
CAN$775.81
LEXMARK 40X2802
40X2802

LEXMARK

FUSER ASM-100V,E250/E35X/E450
Buy Surplus As Low As
CAN$316.57
SOCOMEC 68520100
68520100

SOCOMEC

FUSE, DIN0, 100A, GL/GG+STRKR
Buy Surplus As Low As
CAN$46.07
WOHNER 01688
01688

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 10 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.02
WOHNER 03183
03183

WOHNER

FUSE-LINK GG, NH 4A, 1250 A, 500VAC, 440VDC
Buy New
CAN$872.00
WOHNER 03231
03231

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 29 X 118, 100 A , 600V, 200 KA
Buy New
CAN$242.00
WOHNER 03238
03238

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 54 X 181, 250 A , 600V, 200 KA
Buy New
CAN$963.00