Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
4EP3900-2US00

4EP3900-2US00

Manufactured by SIEMENS

SIEMENS 4EP3900-2US00
representative photo
click to zoom
Weight: 7.26 kgs
Estimated Value - CAN$9,892.60
Save as much as 55%
Last Value Update: 2024-09-27
Product Description
Warranty

Description

  • 4EP39002US00
  • MAINS CHOKE F.FU
  • PHASES:3
  • UN1(V):480
  • ITHMAX 1(A) / F1(HZ):80 /60
  • I LN (A):72
  • UK(%):2
  • LN(MH):0,176
  • TA/ISOKL:40 /B
  • IP00
  • TYPE OF TERMINALS:FLAT-TYPE TERMINAL
  • EN 61558-2-20 >UL/CSA-RECOGNIZED< >CHOKE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EP3900-2US00
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EP3900-2US00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,420.95
SKU: 4411120
Non-Cancelable/Non-Returnable
Save Up To CAN$2,471.66!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5,640.10
SKU: 4411121
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,898.45
SKU: 4411122
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4,452.87
SKU: 4411123
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 4EP3900-2US00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 4NC5112-2BC20
4NC5112-2BC20

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 10/01/2020, CURRENT TRANSFORMER, WINDOW-TYPE, 50 AMP, 2.5 VAC, SCREW TY ...
Buy Surplus As Low As
CAN$182.42
IN STOCK!
SIEMENS 4AM3242-4TJ10-0FA0
4AM3242-4TJ10-0FA0

SIEMENS

TRANSFORMER,1-PH,63VA,PRI 230V,SEC 110V, IP00
Buy Surplus As Low As
CAN$628.01
IN STOCK!
WESTINGHOUSE 8449A64G01
8449A64G01

WESTINGHOUSE

AMPLIFIER BOARD
Buy Surplus As Low As
CAN$571.19
Repair Yours
CAN$418.59
EATON CORPORATION TR-3216CP-5A
TR-3216CP-5A

EATON CORPORATION

COOPER BUSSMANN

SURFACE MOUNT FUSE 5A PRICED PER EACH
Buy Surplus As Low As
CAN$6.66
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
WOHNER 03918
03918

WOHNER

FUSE-LINK GG (GL), NH 00, 80 A, 690 V AC, 250 V DC
Buy New
CAN$33.00
IN STOCK!
WOHNER 03919
03919

WOHNER

FUSE-LINK GG (GL), NH 00, 100 A, 690 V AC, 250 V DC
Buy New
CAN$33.00
ION SYSTEMS INC A62791-1
A62791-1

ION SYSTEMS INC

PC BOARD FUSE LINK
Buy Surplus As Low As
CAN$41.87
LEXMARK 56P2546
56P2546

LEXMARK

FUSER ASSEMBLY W/220V LAMP, 400/410
Buy Surplus As Low As
CAN$761.08
LEXMARK 40X7622
40X7622

LEXMARK

FUSER ASM,CX310/41/51/61,110,R
Buy Surplus As Low As
CAN$308.02
LEXMARK 40X1871
40X1871

LEXMARK

FUSER ASSEMBLY 220-240V, TYPE 1
Buy Surplus As Low As
CAN$780.52
WOHNER 01679.000
01679.000

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 63 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.36
DYNAPAR 0570108
0570108

DYNAPAR

HENGSTLER

DISCONTINUED BY MANUFACTURER, ABSOLUTE ROTARY ENCODERS, AR63/G360FL.92A4F-K0
Buy Surplus As Low As
CAN$448.58
S&C ELECTRIC 279080
279080

S&C ELECTRIC

FUSE LINK 80AMP SPEED T POSITROL
Buy Surplus As Low As
CAN$8.37
IN STOCK!
WOHNER 01679
01679

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 63 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.23
WOHNER 03221
03221

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 41 X 146, 175 A, 600 V, 200 KA
Buy New
CAN$453.00
WOHNER 03233
03233

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 41 X 146, 125 A , 600V, 200 KA
Buy New
CAN$504.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!