Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
SPC
 > 
DURATOOL
 > 
10-000 5.0MM

10-000 5.0MM

Manufactured by SPC DURATOOL

SPC 10-000 5.0MM
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.74
Save as much as 45%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 1000050MM
  • R/FORGED J/DRILL5.0MM
  • EFFECTIVE LENGTH:52MM
  • OVERALL LENGTH:86MM
  • DRILL BIT TYPE:TWIST / JOBBER
  • EXTERNAL DIAMETER:5.00MM
  • MATERIAL:HSS
  • ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-000 5.0MM
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 10-000 5.0MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.34
SKU: 38930344
Save Up To CAN$0.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.30
SKU: 38930345
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.87
SKU: 38930346
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.61
SKU: 38930347
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-000 5.0MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 10-000 4.5MM
10-000 4.5MM

SPC

DURATOOL

R/FORGED J/DRILL4.5MM; EFFECTIVE LENGTH:47MM; OVERALL LENGTH:80MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.37
SPC 1001
1001

SPC

DURATOOL

TAP WRENCH, RATCHET, R1; SVHC:NO SVHC (18-JUN-2012) ;ROHS COMPLIANT: NA
Buy Surplus As Low As
CAN$41.73
ROBB JACK SR-2-025
SR-2-025

ROBB JACK

SQUARE END MILL: 0.025'' DIA, 0.075'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SIN ...
Buy Surplus As Low As
CAN$35.77
METAL REMOVAL 747207894
747207894

METAL REMOVAL

END MILL 4FLUTE .5906IN DIA CARBIDE
Buy Surplus As Low As
CAN$120.71
IN STOCK!
CARR 749-218223
749-218223

CARR

END MILL CARBIDE TIPPED STEPPED 1-1.34INCH
Buy Surplus As Low As
CAN$304.01
IN STOCK!
NIAGARA CUTTER 85052
85052

NIAGARA CUTTER

END MILL CENTER CUT 5MM 4FLUTE
Buy Surplus As Low As
CAN$22.35
MONSTER TOOL 227-001089
227-001089

MONSTER TOOL

END MILL, 1INCH, 2FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$333.82
OSG 20481700
20481700

OSG

1", 1" LOC, 1" SHANK DIAM, 6" OAL, 3 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, UNCOATED, SPIR ...
Buy Surplus As Low As
CAN$561.82
MONSTER TOOL 250-200490
250-200490

MONSTER TOOL

END MILL, REGULAR CARBIDE, .044INCH DIA
Buy Surplus As Low As
CAN$11.69
MONSTER TOOL 250-340033
250-340033

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .033IN DIA
Buy Surplus As Low As
CAN$12.89
MONSTER TOOL 250-320041
250-320041

MONSTER TOOL

END MILL, REGULAR BALLNOSE MINI CARBIDE, .041IN DIA
Buy Surplus As Low As
CAN$12.12
MONSTER TOOL 245-001070
245-001070

MONSTER TOOL

END MILL, 11/32INCH, 4FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$40.24
CONTROX 233051LAS
233051LAS

CONTROX

END MILL, 5/8INCH, 3FLUTE, ROUGHING END COBALT
Buy Surplus As Low As
CAN$95.38
OSG 8541412
8541412

OSG

END MILL, 1MM, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$96.87
SECO TOOLS APEX160408FR-E07
APEX160408FR-E07

SECO TOOLS

SECO TOOLS , APEX160408FR-E07, APEX160408FRE07, CARBIDE MILLING INSERTS
Buy Surplus As Low As
CAN$12.46
IN STOCK!
RIX TOOLS 25274-A
25274-A

RIX TOOLS

VHM END MILL 1.5 (6MM), TIP 2.9MM
Buy Surplus As Low As
CAN$333.82
ESAB 1445-1925
1445-1925

ESAB

ARCAIR

FIREPOWER FP-25I PLASMA CUTTING SYSTEM
Buy Surplus As Low As
CAN$1,379.97
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!