Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
SPC
 > 
DURATOOL
 > 
20-810-023

20-810-023

Manufactured by SPC DURATOOL

SPC 20-810-023
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$14.22
Save as much as 40%
Last Value Update: 2014-10-29
Product Description
Warranty

Description

  • 20810023
  • DRILL
  • LS
  • HSS
  • 2.3MM
  • DRILL BIT SIZE METRIC:2.3MM
  • EFFECTIVE LENGTH:59MM
  • OVERALL LENGTH:90MM
  • DRILL BIT TYPE:TWIST / JOBBER
  • DRILL POINT DIAMETER:2.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #20-810-023
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 20-810-023, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$14.22
SKU: 38945413
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.80
SKU: 38945414
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.38
SKU: 38945415
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.53
SKU: 38945416
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 20-810-023, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 20-810-022
20-810-022

SPC

DURATOOL

DRILL, LS, HSS, 2.2MM; DRILL BIT SIZE METRIC:2.2MM; EFFECTIVE LENGTH:59MM; OVERALL LENGTH:90MM; DRIL ...
Buy Surplus As Low As
CAN$8.53
SPC 20-810-024
20-810-024

SPC

DURATOOL

DRILL, LS, HSS, 2.4MM; DRILL BIT SIZE METRIC:2.4MM; EFFECTIVE LENGTH:62MM; OVERALL LENGTH:95MM; DRIL ...
Buy Surplus As Low As
CAN$8.53
ROBB JACK SR-2-015
SR-2-015

ROBB JACK

SQUARE END MILL: 0.015'' DIA, 0.045'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SIN ...
Buy Surplus As Low As
CAN$40.24
GUHRING 39ZE-1227-1692
39ZE-1227-1692

GUHRING

END MILL SOLID CARBIDE 18MM SHANK 5FL
Buy Surplus As Low As
CAN$95.38
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$152.01
Repair Yours
Contact Us
IN STOCK!
HANITA 625V51741
625V51741

HANITA

END MILL, 2X4INCH, 4FLUTE
Buy Surplus As Low As
CAN$356.17
HANITA TF625V51722
TF625V51722

HANITA

END MILL, 2INCH, 6FLUTE
Buy Surplus As Low As
CAN$277.19
GREENFIELD TAP & DIE C33009
C33009

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 4FLUTE
Buy Surplus As Low As
CAN$514.14
MONSTER TOOL 250-200480
250-200480

MONSTER TOOL

END MILL, REGULAR CARBIDE, .043INCH DIA
Buy Surplus As Low As
CAN$13.27
MONSTER TOOL 250-340059
250-340059

MONSTER TOOL

END MILL .059IN 4 FLUTE BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.37
MONSTER TOOL 219-001113
219-001113

MONSTER TOOL

END MILL, 7/16INCH, 2FLUTE, BALL NOSE STUB CARBIDE
Buy Surplus As Low As
CAN$26.82
CONTROX 233050LAS
233050LAS

CONTROX

END MILL ROUGHING, 1/2INCH, 3FLUTE, COBALT
Buy Surplus As Low As
CAN$68.55
MONSTER TOOL 220-001075
220-001075

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, 15/64INCH DIA
Buy Surplus As Low As
CAN$11.61
REGAL REXNORD 59560
59560

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, BALL SHAPE, 1/4INCH SHANK, 1/2INCH DIAMETER, 7/16INCH LENGTH ...
Buy Surplus As Low As
CAN$20.86
RIX TOOLS 25272
25272

RIX TOOLS

CARBIDE DEBURRING END MILLS R 0,5 - 6MM, TIP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$223.54
RIX TOOLS 25011
25011

RIX TOOLS

MILLING HEAD COMPLETE, END MILLS AND INSERTS
Buy Surplus As Low As
CAN$785.36
RIX TOOLS 25276-A
25276-A

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$402.37
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!