Home
 > 
Cutting HSS & Solid Carbide
 > 
Tap/Die Set
 > 
SPC
 > 
DURATOOL
 > 
2946

2946

Manufactured by SPC DURATOOL

SPC 2946
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$21.51
Save as much as 45%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 2946
  • TOOLS
  • BLADES KNIVES
  • TIP / NOZZLE O.D.:-
  • SHAFT DIAMETER:-
  • LENGTH:-
  • PRODUCT RANGE:-
  • BLADE LENGTH:51.5MM
  • BLADE MATERIAL:STEEL
  • FOR USE WITH:WC-110 AUTOMATIC PUNCH DOWN TOOL ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2946
CategoryCutting HSS & Solid Carbide
SubcategoryTap/Die Set
If you need a specific firmware or series relating to 2946, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.08
SKU: 18750396
Save Up To CAN$1.43!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 18750397
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 18750398
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 18750399
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2946, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC15082
SPC15082

SPC

SPC TECHNOLOGY

JACK SCREW; FOR USE WITH:D-SUBMINIATURE CONNECTOR; THREAD SIZE - IMPERIAL:4-40 UNC-2A; SCREW LENGTH: ...
Buy Surplus As Low As
CAN$5.64
OSG 5220300
5220300

OSG

SQUARE END MILL: 1/4'' DIA, 1/2'' LOC, 3/8'' SHANK DIA, 3-1/8'' OAL, 2 FLUTES, COBALT DOUBLE END, UN ...
Buy Surplus As Low As
CAN$56.14
NTE 54-409
54-409

NTE

MICROSWITCH, HINGE LEVER, SPDT 10A 250V, MICROSWITCH TYPE SNAP ACTION, MICROSWITCH ACTUATOR HINGE LE ...
Buy Surplus As Low As
CAN$3.94
APEX TOOLS 170M
170M

APEX TOOLS

XCELITE

5" GENERAL-PURPOSE SHEARCUTTER WITH RED GRIPS
Buy Surplus As Low As
CAN$22.16
GUHRING 39ZE-1227-1692
39ZE-1227-1692

GUHRING

END MILL SOLID CARBIDE 18MM SHANK 5FL
Buy Surplus As Low As
CAN$94.55
NIAGARA CUTTER 85032
85032

NIAGARA CUTTER

END MILL CENTER CUT 3MM 4FLUTE
Buy Surplus As Low As
CAN$19.20
HANITA TF625V51743
TF625V51743

HANITA

END MILL, 2X4INCH, 8FLUTE
Buy Surplus As Low As
CAN$509.66
MONSTER TOOL 250-205490
250-205490

MONSTER TOOL

END MILL MINI CARBIDE .044IN DIA
Buy Surplus As Low As
CAN$11.27
MONSTER TOOL 250-320029
250-320029

MONSTER TOOL

END MILL, .029IN, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$19.20
MONSTER TOOL 250-320059
250-320059

MONSTER TOOL

END MILL, .059IN, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$14.47
MONSTER TOOL 240-031055
240-031055

MONSTER TOOL

END MILL, 11/64INCH, 2FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$14.44
MONSTER TOOL 219-001035
219-001035

MONSTER TOOL

END MILL, 7/64INCH, 2FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$6.58
KENNEDY 99836
99836

KENNEDY

1" DIAM, SINGLE SPRING CLIP PEGBOARD HOOK STEEL (MOQ=1, PKG QTY=10)
Buy Surplus As Low As
CAN$56.14
IN STOCK!
REGAL REXNORD 59572
59572

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TREE SHAPE, RADIUS CUT, 1/4INCH SHANK, 3/8INCH DIAMETER, 3/4 ...
Buy Surplus As Low As
CAN$20.68
DAPRA SSSM1500-0500-R55-4
SSSM1500-0500-R55-4

DAPRA

END MILL HOLDER, 4 TOOTH, FACEMILL
Buy Surplus As Low As
CAN$248.18
RIX TOOLS 25160P
25160P

RIX TOOLS

HM-CARBIDE END MILL, Ø 12 MM POLISHED -PREMIUM-
Buy Surplus As Low As
CAN$172.84
RIX TOOLS 25274
25274

RIX TOOLS

VHM END MILL, R 1,5, 3 EDGES 6 MM, TOP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$221.59
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!