Home
 > 
Building Maintenance
 > 
Building Material
 > 
SPC
 > 
PRO POWER
 > 
89T BLUE

89T BLUE

Manufactured by SPC PRO POWER

SPC 89T BLUE
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$35.86
Save as much as 45%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 89TBLUE
  • GAFFER TAPE
  • CLOTH
  • 50M X 50MM
  • TAPE TYPE:GAFFER / DUCT / CLOTH
  • TAPE BACKING MATERIAL:PE (POLYETHYLENE) CLOTH
  • TAPE WIDTH - METRIC:50MM
  • TAPE WIDTH - IMPERIAL:1.97
  • TAPE LENGTH - METRIC:50M
  • TAPE LENGTH - IMPERIAL:164.04FT
  • TAPE ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #89T BLUE
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to 89T BLUE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.55
SKU: 38959342
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 38959343
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 38959344
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 38959345
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 89T BLUE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 89T BLACK
89T BLACK

SPC

PRO POWER

TAPE, GAFFER, PREMIUM, 50MMX50M; TAPE TYPE:GAFFER / DUCT / CLOTH; TAPE BACKING MATERIAL:PE (POLYETHY ...
Buy Surplus As Low As
CAN$20.68
SPC 89T GREEN
89T GREEN

SPC

PRO POWER

GAFFER TAPE, CLOTH, 50M X 50MM, TAPE TYPE:GAFFER / DUCT / CLOTH, TAPE BACKING MATERIAL:PE (POLYETHYL ...
Buy Surplus As Low As
CAN$20.68
PORTALAC PX12090
PX12090

PORTALAC

BATTERY TYPE UB1290 12V 9AMP
Buy Surplus As Low As
CAN$33.98
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
ALLEN BRADLEY 1609-SBAT
1609-SBAT

ALLEN BRADLEY

BATTERY, BULLETIN 1609, UPS, 12 VDC, STANDARD TEMPERATURE 32...104 F (0...40 C)
Buy Surplus As Low As
CAN$96.02
IN STOCK!
HORMANN HNA-18
HNA-18

HORMANN

EMERGENCY BATTERY FOR GARAGE DOOR 10MP 24VDC
Buy Surplus As Low As
CAN$165.45
Repair Yours
CAN$250.00
METTLER TOLEDO 0964-0004-000
0964-0004-000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, INDUSTRIAL, BATTERY PACK, HEAVY DUTY, 10AH, 12VDC, PANEL MOUNT, 8 PIN ...
Buy Surplus As Low As
CAN$177.27
Repair Yours
CAN$250.00
IN STOCK!
INTERSTATE BATTERIES RAD2660
RAD2660

INTERSTATE BATTERIES

BATTERY NICD FOR 2WAY RADIO 7.2V 1000MAH
Buy Surplus As Low As
CAN$57.61
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.47
IN STOCK!
GRAINGER 1TBC7
1TBC7

GRAINGER

GRAINGER APPROVED VENDOR

MULTIGAS DETECTOR ORION
Buy Surplus As Low As
CAN$305.80
Repair Yours
CAN$250.00
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
EATON CORPORATION 44A747665-001R03
44A747665-001R03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LITHIUM BATTERY, 3 V, 300 MAH, WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
IN STOCK!
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
BOSCH 1 600 A00 1T2
1 600 A00 1T2

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$228.98
IN STOCK!
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$45.80
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!