Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
EXT

EXT

Manufactured by SPC SPC TECHNOLOGY

SPC EXT
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$9.16
Save as much as 49%
Last Value Update: 2010-04-09
Product Description
Alternate Part Numbers
Warranty

Description

  • EXT
  • HALOGEN LAMP
  • SUPPLY VOLTAGE:12VDC
  • LAMP BASE TYPE:GU5.3
  • BULB SIZE:MR16
  • POWER RATING:50W ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EXT
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to EXT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.83
SKU: 18734455
Save Up To CAN$1.33!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.95
SKU: 18734456
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.17
SKU: 18734457
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.70
SKU: 18734458
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EXT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC20038
SPC20038

SPC

SPC TECHNOLOGY

MODEM CABLE ASSEMBLY; CABLE ASSEMBLY TYPE:MODEM; CONNECTOR TYPE A:DB25 MALE; CONNECTOR TYPE B:DB9 FE ...
Buy Surplus As Low As
CAN$7.52
MAGNETEK 1230-57S-500K
1230-57S-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, MAGNETIC BALLAST, 1000W, 2.40A, 480V, 60HZ
Buy Surplus As Low As
CAN$449.09
IN STOCK!
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$191.62
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$42.84
MAGNETEK WPR-480-X-LHR
WPR-480-X-LHR

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, 120 VAC, 60HZ, 800 M.A., HO, T12, RS LAMP, WEATHERPROOF
Buy Surplus As Low As
CAN$239.32
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$36.93
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$48.75
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
GTE B232IUNV
B232IUNV

GTE

SYLVANIA

BALLAST
Buy Surplus As Low As
CAN$45.80
BANNER ENGINEERING 75205
75205

BANNER ENGINEERING

(HFFW15RB) HFFW15RB LIGHT FLUORESCENT 15IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$348.64
LITHONIA LIGHTING TH-400M-TB-HSG
TH-400M-TB-HSG

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, 400W, 120/208/240/277/480VAC, 50/60HZ, 4.0/2.4/2.0/1.8AMP, 5T ...
Buy Surplus As Low As
CAN$531.82
IN STOCK!
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
GTE 47509
47509

GTE

SYLVANIA

H400/MULTI-KIT
Buy Surplus As Low As
CAN$197.95
SAMTEC TS-106-G-A
TS-106-G-A

SAMTEC

BOARD-BOARD CONNECTOR HEADER, 6WAY, 1ROW, CONNECTOR SYSTEMS:BOARD-TO-BOARD, PITCH SPACING:2.54MM, NO ...
Buy Surplus As Low As
CAN$1.30
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!