Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP1302

HLMP1302

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP1302
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.21
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP1302
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:RED
  • LUMINOUS INTENSITY:55MCD
  • DOMINANT WAVELENGTH:635NM
  • VIEWING ANGLE:60°
  • FORWARD VOLTAGE:1.9
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP1302
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP1302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.21
SKU: 18753320
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.68
SKU: 18753321
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.46
SKU: 18753322
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.33
SKU: 18753323
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP1302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$114.75
IN STOCK!
BANNER ENGINEERING 73994
73994

BANNER ENGINEERING

(HFFW12ACR) PRESENCEPLUS TUBULAR FLUORESCENT LIGHT;12 IN.120 - 277V ACREMOTE BALLAST
Buy Surplus As Low As
CAN$427.70
GENERAL ELECTRIC 480-X-LH-TC-P
480-X-LH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, OUTPUT: 530 V, INPUT: 120 V / 60 HZ, 2.1AMP, 2LAMP
Buy Surplus As Low As
CAN$107.30
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$152.01
WEBSTER A08SA1
A08SA1

WEBSTER

IGNITION TRANSFORMER 120VAC 60HZ
Buy Surplus As Low As
CAN$250.36
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$34.28
IN STOCK!
NEDAP 9555064
9555064

NEDAP

DISCONTINUED BY MANUFACTURER, LAMP DRIVER CARD, BALLAST SUPPLY ASSEMBLY, 130 W MAX, 1.2 AMP, 100-240 ...
Buy Surplus As Low As
CAN$2,965.60
Repair Yours
CAN$709.91
IN STOCK!
LUTRON FDB-T554-277-2
FDB-T554-277-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST DIMMING 2-LIGHT 54WATT T5-HO
Buy Surplus As Low As
CAN$257.81
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$58.12
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$312.95
IN STOCK!
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$241.42
GTE 47427
47427

GTE

SYLVANIA

M1000/SUPER5-KIT
Buy Surplus As Low As
CAN$228.01
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47524
47524

GTE

SYLVANIA

H1000/MULTI-KIT
Buy Surplus As Low As
CAN$304.01
GTE 47617
47617

GTE

SYLVANIA

LU150/120/277-KIT
Buy Surplus As Low As
CAN$186.28
SAMTEC SFML-115-T1-S-D
SFML-115-T1-S-D

SAMTEC

BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 2ROW; PITCH SPACING:1.27MM; NO. OF CONTACTS:30CONTACTS; GENDER ...
Buy Surplus As Low As
CAN$7.83
SAMTEC SSQ-108-01-G-D
SSQ-108-01-G-D

SAMTEC

BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 2ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:16CONTACTS; GENDER ...
Buy Surplus As Low As
CAN$2.60
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!