Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP1540

HLMP1540

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP1540
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.11
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP1540
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:GREEN
  • LUMINOUS INTENSITY:60MCD
  • DOMINANT WAVELENGTH:565NM
  • VIEWING ANGLE:45°
  • FORWARD VOLTAGE:2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP1540
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP1540, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.11
SKU: 18754771
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.84
SKU: 18754772
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.73
SKU: 18754773
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.67
SKU: 18754774
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP1540, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC PVHR-004-1100-BLK
PVHR-004-1100-BLK

SPC

PRO POWER

(PRICE/SP OF 100) HEAT SHRINK TUBING, 1.6MM ID, PVC, BLACK, 100FT; SHRINK RATIO:2:1; I.D. SUPPLIED - ...
Buy Surplus As Low As
CAN$77.75
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.38
IN STOCK!
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$157.00
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$67.29
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$193.95
GENERAL ELECTRIC S250MLTAC4M5GEK
S250MLTAC4M5GEK

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120/208/240/277VAC, 60HZ, 1 LAMP 250W W S-50, FOR HI PRESS SO ...
Buy Surplus As Low As
CAN$614.55
IN STOCK!
MAGNETEK 412LSLHTCP
412LSLHTCP

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, UINIVERSAL, FLUORESCENT ELETRICAL, RAPID START, FOR ONE T-12 ...
Buy Surplus As Low As
CAN$17.94
Repair Yours
Contact Us
IN STOCK!
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$167.47
SPARTAN 8S7M-C510-K
8S7M-C510-K

SPARTAN

BALLAST REPLACEMENT KIT HID
Buy Surplus As Low As
CAN$79.25
IN STOCK!
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$296.06
BANNER ENGINEERING HFFW15RB
HFFW15RB

BANNER ENGINEERING

HFFW15RB LIGHT FLUORESCENT 15IN EXTERNAL BALLAST, PART # 75205
Buy Surplus As Low As
CAN$352.88
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$46.35
IN STOCK!
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.81
GTE MB2X40/277RS
MB2X40/277RS

GTE

SYLVANIA

ELECTRONIC BALLAST, 2 LAMP, 120-277V, INSTANT START, MAGNETIC
Buy Surplus As Low As
CAN$53.83
IN STOCK!
ROBERTSON TRANSFORMER CC1322TP
CC1322TP

ROBERTSON TRANSFORMER

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 20 W, 35 AMP, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$26.91
Repair Yours
Contact Us
GTE 47549
47549

GTE

SYLVANIA

LU50/120/277-KIT
Buy Surplus As Low As
CAN$148.03
SAMTEC SS-112-TT-2-N
SS-112-TT-2-N

SAMTEC

BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 1ROW; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2.54MM; ...
Buy Surplus As Low As
CAN$0.99
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!