Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
HLMP1790

HLMP1790

Manufactured by SPC SPC TECHNOLOGY

SPC HLMP1790
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.78
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • HLMP1790
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1
  • LED COLOR:GREEN
  • LUMINOUS INTENSITY:30MCD
  • DOMINANT WAVELENGTH:565NM
  • VIEWING ANGLE:50°
  • FORWARD VOLTAGE:2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HLMP1790
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HLMP1790, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.78
SKU: 18753135
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 18753136
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 18753137
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.47
SKU: 18753138
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HLMP1790, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 1768
1768

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:6VDC; LAMP BASE TYPE:MINI SCREW; POWER RATING:1.2W; BULB SIZE:T-1 ...
Buy Surplus As Low As
CAN$17.73
SPC 2464
2464

SPC

SPC TECHNOLOGY

STRAIN RELIEF BUSHING, NYLON; SERIES:TA-447; ACCESSORY TYPE:STRAIN RELIEF BUSHING; FOR USE WITH:HPN ...
Buy Surplus As Low As
CAN$17.73
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$155.11
BANNER ENGINEERING 73994
73994

BANNER ENGINEERING

(HFFW12ACR) PRESENCEPLUS TUBULAR FLUORESCENT LIGHT;12 IN.120 - 277V ACREMOTE BALLAST
Buy Surplus As Low As
CAN$423.98
GENERAL ELECTRIC B132I120RH-A
B132I120RH-A

GENERAL ELECTRIC

BALLAST, 120V, 60HZ, USE WITH F32T8, REMOTE MOUNTING UP TO 18FT, INSTANT START
Buy Surplus As Low As
CAN$44.32
IN STOCK!
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$155.11
Repair Yours
CAN$250.00
MAGNETEK WPR-480-X-LHR
WPR-480-X-LHR

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, 120 VAC, 60HZ, 800 M.A., HO, T12, RS LAMP, WEATHERPROOF
Buy Surplus As Low As
CAN$239.32
SPARTAN 8S7M-C510-K
8S7M-C510-K

SPARTAN

BALLAST REPLACEMENT KIT HID
Buy Surplus As Low As
CAN$78.30
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$36.93
ROBERTSON WORLDWIDE S1P/H
S1P/H

ROBERTSON WORLDWIDE

BALLAST 13W 120V PLFPF
Buy Surplus As Low As
CAN$25.11
GENERAL ELECTRIC 315A4204P001
315A4204P001

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER GAS TURBINE
Buy Surplus As Low As
CAN$22,159.05
Repair Yours
Contact Us
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$292.50
IN STOCK!
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$239.32
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$301.36
GTE 47628
47628

GTE

SYLVANIA

LU200/MULTI-KIT
Buy Surplus As Low As
CAN$169.89
GTE 47642
47642

GTE

SYLVANIA

LU250/120/277-KIT
Buy Surplus As Low As
CAN$206.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!