Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20378

MC20378

Manufactured by SPC SPC TECHNOLOGY

SPC MC20378
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.79
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20378
  • LED LAMP
  • LED TYPE:STANDARD
  • BULB SIZE:T-1 3/4
  • LED COLOR:ORANGE
  • LUMINOUS INTENSITY:2000MCD
  • DOMINANT WAVELENGTH:610NM
  • VIEWING ANGLE:30°
  • FORWARD VO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20378
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20378, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.79
SKU: 18739936
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 18739937
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 18739938
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.47
SKU: 18739939
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20378, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$57.96
MAGNETEK 1230-57S-500K
1230-57S-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, MAGNETIC BALLAST, 1000W, 2.40A, 480V, 60HZ
Buy Surplus As Low As
CAN$451.81
IN STOCK!
BANNER ENGINEERING HFFW8ACR
HFFW8ACR

BANNER ENGINEERING

HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOTE BALLAST, PART # 73827
Buy Surplus As Low As
CAN$468.16
IN STOCK!
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$43.10
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$192.78
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.20
MAGNETEK 443-L-SLH-TC-P
443-L-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, RECOMMENDED REPLACEMENT KTEB-240-UV-TP-PIC, ELECTROMAGNETIC BALLAST, R ...
Buy Surplus As Low As
CAN$38.64
IN STOCK!
MAGNETEK 487-SLH-T8-P
487-SLH-T8-P

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$285.36
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$71.34
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$68.37
IN STOCK!
BANNER ENGINEERING 75213
75213

BANNER ENGINEERING

(HFFW24RB) HFFW24RB LIGHT FLUORESCENT 24IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$303.19
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$240.77
GTE 47499
47499

GTE

SYLVANIA

H250/MULTI-KIT
Buy Surplus As Low As
CAN$151.60
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$179.83
GTE 47631
47631

GTE

SYLVANIA

BALLAST KIT HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$208.07
SAMTEC QSH-150-01-L-D-A
QSH-150-01-L-D-A

SAMTEC

STACKING CONNECTOR, RECEPTACLE, 300 POSITION, 0.5MM; MEZZANINE CONNECTOR TYPE:RECEPTACLE; PITCH SPAC ...
Buy Surplus As Low As
CAN$31.21
NTE NTE328
NTE328

NTE

BIPOLAR TRANSISTOR, NPN, 120V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:120 ...
Buy Surplus As Low As
CAN$20.81
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!