Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
SPC
 > 
SPC TECHNOLOGY
 > 
MC20470

MC20470

Manufactured by SPC SPC TECHNOLOGY

SPC MC20470
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.42
Save as much as 40%
Last Value Update: 2011-01-07
Product Description
Alternate Part Numbers
Warranty

Description

  • MC20470
  • LED LAMP
  • BULB SIZE:2.5 X 7.5 MM
  • LED COLOR:YELLOW GREEN
  • LUMINOUS INTENSITY:25ÂΜCD
  • VIEWING ANGLE:100°
  • FORWARD CURRENT:20MA
  • FORWARD VOLTAGE:2V
  • OP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MC20470
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to MC20470, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.42
SKU: 18737182
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.08
SKU: 18737183
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.94
SKU: 18737184
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.85
SKU: 18737185
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MC20470, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC15526
SPC15526

SPC

SPC TECHNOLOGY

DIP SOCKET; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:14; CONTACT MATERIAL:BERYLLIUM COPPER; CONTAC ...
Buy Surplus As Low As
CAN$1.71
SPC 12PSB
12PSB

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:12VDC; LAMP BASE TYPE:SLIDE; POWER RATING:2.04W; BULB SIZE:T-2; LE ...
Buy Surplus As Low As
CAN$16.39
MAGNETEK 480-XLH-TC-P
480-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, HIGH OUTPUT, 120VAC, 60HZ, FLUORESCENT
Buy Surplus As Low As
CAN$107.30
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.89
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$43.22
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$236.95
MAGNETEK 12310-90-500-K
12310-90-500-K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST KIT, SODIUM, 100W, S54, 120/208/240/277VAC
Buy Surplus As Low As
CAN$71.53
IN STOCK!
ESI LIGHTING ES-2/1-CFQ-13/10
ES-2/1-CFQ-13/10

ESI LIGHTING

BALLAST 2-13WATT/4P 120/277V
Buy Surplus As Low As
CAN$34.28
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,518.52
Repair Yours
CAN$1,829.60
IN STOCK!
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$89.42
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$312.95
IN STOCK!
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$295.07
IN STOCK!
VALMONT 8G1211W
8G1211W

VALMONT

BALLAST RAPID START FLUORESCENT
Buy Surplus As Low As
CAN$84.94
Repair Yours
Contact Us
BECKHOFF AX5021
AX5021

BECKHOFF

BALLAST UNIT WITH INTERNAL BRAKING RESISTOR AND CONNECTION OPTION FOR AN EXTERNAL
Buy Surplus As Low As
CAN$1,391.89
Repair Yours
CAN$991.06
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.39
GTE 47628
47628

GTE

SYLVANIA

LU200/MULTI-KIT
Buy Surplus As Low As
CAN$171.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!