Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
STANNOL
 > 
HS10 2510 1,2MM 250G STANNOL

HS10 2510 1,2MM 250G STANNOL

Manufactured by STANNOL

STANNOL HS10 2510 1,2MM 250G STANNOL
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$65.98
Save as much as 49%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • HS10251012MM250GSTANNOL
  • SOLDER WIRE
  • 60/40
  • 1.2MM
  • 250G
  • FLUX TYPE:ROSIN
  • SOLDER ALLOY:60
  • 40 SN
  • PB
  • EXTERNAL DIAMETER - METRIC:1.2MM
  • EXTERNAL DIAMETER - IMPERIAL:0.047
  • MELTING TEMPERATURE:183¦C
  • WEIGHT - METRIC:250G
  • WEIGHT - IMPERIAL:8.818OZ
  • PRODUCT ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HS10 2510 1,2MM 250G STANNOL
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to HS10 2510 1,2MM 250G STANNOL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for STANNOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$57.37
SKU: 38966219
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$45.80
SKU: 38966220
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$39.89
SKU: 38966221
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.45
SKU: 38966222
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HS10 2510 1,2MM 250G STANNOL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

STANNOL HS10 2510 1,0MM 500G
HS10 2510 1,0MM 500G

STANNOL

SOLDER WIRE, 362FLUX, 1.0MM, 500G; FLUX TYPE:ROSIN; SOLDER ALLOY:60, 40 SN, PB; EXTERNAL DIAMETER - ...
Buy Surplus As Low As
CAN$47.27
STANNOL HS10 2510 1,2MM 500G STANNOL
HS10 2510 1,2MM 500G STANNOL

STANNOL

SOLDER WIRE, 60/40, 1.2MM, 500G; FLUX TYPE:ROSIN; SOLDER ALLOY:60, 40 SN, PB; EXTERNAL DIAMETER - ME ...
Buy Surplus As Low As
CAN$47.27
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.66
ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$717.95
IN STOCK!
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$815.45
IN STOCK!
3M 5743
5743

3M

SPLICE KITS, COLD SHRINK, NON-SHIELDED CABLE, 3 SPLICES/KIT
Buy Surplus As Low As
CAN$655.91
IN STOCK!
OMRON CS1W-CN131
CS1W-CN131

OMRON

CABLE, CS1TOC200HW, EXP I/O, 10M, RECTANGULAR CONNECTORS, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$1,424.09
IN STOCK!
OMRON CS1W-CN625
CS1W-CN625

OMRON

CBL,PROG;DSUB25,6M,PC98
Buy Surplus As Low As
CAN$429.89
OMRON 3F88L-CR003NA
3F88L-CR003NA

OMRON

3M CABLE FOR RS15
Buy Surplus As Low As
CAN$267.39
PYROMATION INC K20-2-321
K20-2-321

PYROMATION INC

STOCK THERMOCOUPLE WIRE,TYPE K,20 AWG,SOLID,HIGH-TEMP. GLASS BRAID,HIGH-TEMP. GLASS BRAID SPL.,0.085 ...
Buy Surplus As Low As
CAN$0.99
SIEMENS 3RX9010-0AA00
3RX9010-0AA00

SIEMENS

FURNAS ELECTRIC CO

AS-I CABLE, SHAPED YELLOW, RUBBER 2X 1.5 MM2, 100 M CONSISTS OF 100 M CABLE
Buy Surplus As Low As
CAN$293.00
ALLEN BRADLEY 1485C-P1A500
1485C-P1A500

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 500 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$5,618.06
EATON CORPORATION 900073001
900073001

EATON CORPORATION

CUTLER HAMMER

CABLE COMM
Buy Surplus As Low As
CAN$51.70
OMRON XS3W-M421-401-R
XS3W-M421-401-R

OMRON

E2J EXTENSION CABLE-1M
Buy Surplus As Low As
CAN$53.18
OMRON XW2Z-100J-B1
XW2Z-100J-B1

OMRON

1MCABLE UP DRIVER TO XW2BXXJ6
Buy Surplus As Low As
CAN$181.70
IN STOCK!
PYROMATION INC RT24-4-509
RT24-4-509

PYROMATION INC

RTD WIRE & CABLE, FOUR CONDUCTOR, 22 - STRANDED TINNED COPPER, 0.066 OHMS, FLUOROPOLYMER, PRICE/FT
Buy Surplus As Low As
CAN$1.91
OMRON R88A-CAWC010B
R88A-CAWC010B

OMRON

POWER CABLE (WITH BRAKE) 10M
Buy Surplus As Low As
CAN$647.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!