Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
STULZ
 > 
COSMOTEC INDUSTRIAL COOLING
 > 
GSV1000210

GSV1000210

Manufactured by STULZ COSMOTEC INDUSTRIAL COOLING

STULZ GSV1000210
STULZ GSV1000210
STULZ GSV1000210 0
STULZ GSV1000210 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$152.16
Save as much as 60%
Last Value Update: 2024-08-06
Product Description
Alternate Part Numbers
Warranty

Description

  • GSV1000210
  • 4 1/2" FILTERFAN 12VDC 35 M3/H (21 CFM) RAL7035 - IP54,4.69 X 4.69 X 2.26
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GSV1000210
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to GSV1000210, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for STULZ

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$98.98
SKU: 95901332
Save Up To CAN$53.18!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$75.34
SKU: 95901333
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$66.48
SKU: 95901334
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$60.57
SKU: 95901335
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GSV1000210, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

STULZ GSV1000203
GSV1000203

STULZ

COSMOTEC INDUSTRIAL COOLING

FILTERFAN, 4 1/2 INCHES, 115VAC, 35 M3/H, 50/60 HZ
Buy Surplus As Low As
CAN$48.75
STULZ GSV1000220
GSV1000220

STULZ

COSMOTEC INDUSTRIAL COOLING

FILTER FAN, 230 VAC, 35 M3/H (21 CFM), RAL7035, IP54, 119X119MM, CUTOUT DIMENSIONS 92X92MM
Buy Surplus As Low As
CAN$62.05
IN STOCK!
HONEYWELL ST9103A1002
ST9103A1002

HONEYWELL

RESIDEO

DISCONTINUED BY MANUFACTURER, ELECTRNIC FAN TIMER,30 SEC DELY
Buy Surplus As Low As
CAN$195.00
REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.07
EBM PAPST 7600S
7600S

EBM PAPST

PAPST

FAN ASSEMBLY, 40W, 115VAC
Buy Surplus As Low As
CAN$101.93
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$449.09
IN STOCK!
PENN VENTILATOR CO DX18B
DX18B

PENN VENTILATOR CO

FAN VENTILATOR
Buy Surplus As Low As
CAN$1,503.86
Repair Yours
CAN$1,102.82
BROAN NUTONE 499
499

BROAN NUTONE

BROAN MFG

EXHAUST FAN WITH BACKDRAFT DAMPER 120V 60HZ 1.1AMP
Buy Surplus As Low As
CAN$195.00
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.16
Repair Yours
Contact Us
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.32
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$846.48
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$57.61
RITTAL 3149420
3149420

RITTAL

PAGODA FAN 235CFM 230V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$568.75
Repair Yours
CAN$404.10
RITTAL 3352500
3352500

RITTAL

19IN. VOMT FN TY W-ALARM 285CFM, 3FNS 105MM DEPTH 24V DC 230V
Buy Surplus As Low As
CAN$1,932.27
RITTAL 3321607
3321607

RITTAL

EMC FLTR FAN 15CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$358.98
Repair Yours
CAN$256.28
CROUZET 99485901
99485901

CROUZET

FAN 80MM FINGER GUAR
Buy New
CAN$11.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!