Home
 > 
Integrated Circuits
 > 
Power Supply/Voltage Converter PC Board Mount
 > 
TDK
 > 
LAMBDA
 > 
CHVM1R5-12-1000P

CHVM1R5-12-1000P

Manufactured by TDK LAMBDA

TDK CHVM1R5-12-1000P
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$698.48
Save as much as 56%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • CHVM1R5121000P
  • DC/DC CONVERTER
  • 1KV
  • 0.0015A
  • HIGH VOLTAGE POWER SUPPLY TYPE:REGULATED
  • POLARITY:POSITIVE OUTPUT
  • DC / DC CONVERTER OUTPUT TYPE:PROGRAMMABLE
  • POWER RATING:1.5W
  • OUTPUT CURRENT MAX:1.5MA
  • POWER SUPPLY MOUNTING:THROUGH HOLE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CHVM1R5-12-1000P
CategoryIntegrated Circuits
SubcategoryPower Supply/Voltage Converter PC Board Mount
If you need a specific firmware or series relating to CHVM1R5-12-1000P, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TDK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$524.93
SKU: 237509880
Save Up To CAN$173.54!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$412.16
SKU: 237509881
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$357.50
SKU: 237509882
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$325.00
SKU: 237509883
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CHVM1R5-12-1000P, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TDK C1608NP02A220J080AA
C1608NP02A220J080AA

TDK

(PRICE/TC) CAP, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.08
TDK CHVM1R5-12-2000N
CHVM1R5-12-2000N

TDK

LAMBDA

DC/DC CONVERTER, -2KV, 700UA; HIGH VOLTAGE POWER SUPPLY TYPE:REGULATED; POLARITY:NEGATIVE OUTPUT; DC ...
Buy Surplus As Low As
CAN$325.00
ALLEN BRADLEY EK45929
EK45929

ALLEN BRADLEY

ENTRX 8 CHANNEL A/D W/VOLTAGE
Buy Surplus As Low As
CAN$26,934.33
Repair Yours
Contact Us
DUTEC BD039
BD039

DUTEC

MULTIPLEXER
EMERSON 1515-4082
1515-4082

EMERSON

1515-4082 - BCD MULTIPLEXER
FORNEY C32389-01
C32389-01

FORNEY

FORNEY C32389-01 - CQ3-A103 MUX
CARLO GAVAZZI SL170724
SL170724

CARLO GAVAZZI

SET RESET RELAY 24 VDC
Buy New
CAN$292.00
CARLO GAVAZZI S160156724
S160156724

CARLO GAVAZZI

DISCONTINUED BY MANUFACTURER, RELAY, LOGIC FLIP FLOP, MEM, 8AMP, 250VAC, 24VDC
Buy Surplus As Low As
CAN$821.36
ANALOG DEVICES AD8170ARZ
AD8170ARZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 2 X 1, SOIC-8; MULTIPLEXER CONFIGURATION:2:1; NO. OF CIRCUITS:1; SUPPLY VOLTAGE ...
Buy Surplus As Low As
CAN$6.88
IN STOCK!
ANALOG DEVICES ADG407BPZ
ADG407BPZ

ANALOG DEVICES

ANALOGUE MUX, DUAL, 8:1, PLCC-28; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE ...
Buy Surplus As Low As
CAN$28.07
ANALOG DEVICES ADG439FBRWZ
ADG439FBRWZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 4:1, 2, 450 OHM, 15V, NSOIC, 16 ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ANALOG DEVICES ADG509AKRZ-REEL7
ADG509AKRZ-REEL7

ANALOG DEVICES

IC, ANALOG MULTIPLEXER, DUAL 4X1, SOIC16, FULL REEL; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS: ...
Buy Surplus As Low As
CAN$5.64
ANALOG DEVICES ADG725BSUZ
ADG725BSUZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 16:1, 2, 5.5 OHM, 1.8V TO 5.5V, 2.5V, TQFP, 48 ;ROHS COMPLIANT ...
Buy Surplus As Low As
CAN$23.64
ON SEMICONDUCTOR 74VHC32M
74VHC32M

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, OR GATE, AHC/VHC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 5MM WIDE
Buy Surplus As Low As
CAN$0.44
IN STOCK!
ON SEMICONDUCTOR 74VHC86MTCX
74VHC86MTCX

ON SEMICONDUCTOR

(PRICE/TC) XOR GATE, QUAD, 2 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74VHC86, LOGIC TYPE:XOR GATE, ...
Buy Surplus As Low As
CAN$0.36
IN STOCK!
ON SEMICONDUCTOR 74LCX245MTC
74LCX245MTC

ON SEMICONDUCTOR

BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-20
Buy Surplus As Low As
CAN$1.80
IN STOCK!
ON SEMICONDUCTOR MM74HC14MX
MM74HC14MX

ON SEMICONDUCTOR

INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14, 3.9MM WIDE
Buy Surplus As Low As
CAN$0.72
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!