Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
ELCON
 > 
1648212-1

1648212-1

Manufactured by TE CONNECTIVITY ELCON

TE CONNECTIVITY 1648212-1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$132.95
Save as much as 57%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 16482121
  • RECTANGULAR CONNECTOR
  • RECEPTACLE
  • 32 POSITION
  • PRODUCT RANGE:ELCON DRAWER SERIES
  • CONTACT TERMINATION TYPE:CRIMP
  • GENDER:RECEPTACLE
  • NO. OF CONTACTS:32CONTACTS
  • PITCH SPACING:-
  • CONTACT GENDER:SOCKET
  • CONNECTOR MOUNTING:PANEL MOUNT
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1648212-1
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 1648212-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$96.02
SKU: 32207987
Save Up To CAN$36.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$73.86
SKU: 32207988
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$63.52
SKU: 32207989
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$57.61
SKU: 32207990
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1648212-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 1648168-1
1648168-1

TE CONNECTIVITY

AMP

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 37 POSITION; NO. OF CONTACTS:37CONTACTS; PRODUCT RANGE:-; C ...
Buy Surplus As Low As
CAN$25.11
TE CONNECTIVITY 1648127-1
1648127-1

TE CONNECTIVITY

AMP

RECTANGULAR CONNECTOR, PLUG, 8 POSITION; NO. OF CONTACTS:8CONTACTS; PRODUCT RANGE:ELCON DRAWER SERIE ...
Buy Surplus As Low As
CAN$25.11
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$39.89
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.36
IN STOCK!
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$116.70
IN STOCK!
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NA7820
3NA7820

SIEMENS

FUSE,LV HRC,50A,500VAC,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
SIEMENS 3ND1814
3ND1814

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 35 A, AM, UN AC: 500 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$39.00
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$54.66
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!