Home
 > 
Transformers
 > 
Current Transformer
 > 
TRIAD MAGNETICS
 > 
N-48X

N-48X

Manufactured by TRIAD MAGNETICS

TRIAD MAGNETICS N-48X
TRIAD MAGNETICS N-48X
TRIAD MAGNETICS N-48X 0
TRIAD MAGNETICS N-48X 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$43.22
Save as much as 59%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • N48X
  • TRANSFORMER
  • 115V
  • 15VA
  • CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING
  • SECONDARY VOLTAGES:115V
  • POWER RATING:15VA
  • FREQUENCY RANGE:50HZ / 60HZ
  • WINDING TYPE:SINGLE PRIMARY
  • SINGLE SECONDARY
  • CURRENT RATING:130MA ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #N-48X
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to N-48X, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TRIAD MAGNETICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$28.31
SKU: 18900830
Save Up To CAN$14.90!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$22.35
SKU: 18900831
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$19.37
SKU: 18900832
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.88
SKU: 18900833
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to N-48X, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 6SE6400-3CC00-4AD0
6SE6400-3CC00-4AD0

SIEMENS

INPUT CHOKE 3.5AMP 200-480VAC 47-63HZ 3PH
Buy Surplus As Low As
CAN$417.27
IN STOCK!
ALLEN BRADLEY 1321-3RA18-B
1321-3RA18-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, 3-PHASE, IP11-UL/NEMA TYPE 1, 18 AMPS, 1.5 MH
Buy Surplus As Low As
CAN$380.01
Repair Yours
CAN$280.22
IN STOCK!
ALLEN BRADLEY 8720MC-LR14-070B
8720MC-LR14-070B

ALLEN BRADLEY

LINE REACTOR, 8720 SERVO ACCESSORIES, 14 PERCENT, 70 AMP, 460 VAC
Buy Surplus As Low As
CAN$1,579.67
SIEMENS 4EP3200-1UK
4EP3200-1UK

SIEMENS

ITE SIEMENS

LINE REACTOR TRANSFORMER 6.3AMP 460V 60HZ T40/B
Buy Surplus As Low As
CAN$536.49
SIEMENS 6SE6400-3TC00-4AD1
6SE6400-3TC00-4AD1

SIEMENS

DISCONTINUED BY MANUFACTURER, MICROMASTER DRIVE, 4 OUTPUT CHOKE, 3 PHASE, 4 AMP, 200-240 VAC, 400 HZ ...
Buy Surplus As Low As
CAN$290.60
SIEMENS 6SE6400-3TC01-0BD3
6SE6400-3TC01-0BD3

SIEMENS

DISCONTINUED BY MANUFACTURER 11/13/2019, OUTPUT REACTOR, 10 AMP, 200-480 VAC, FOR USE W/ MICROMASTER ...
Buy Surplus As Low As
CAN$1,126.63
IN STOCK!
SIEMENS 6SE7024-7ES87-1FF0
6SE7024-7ES87-1FF0

SIEMENS

SVMD OUTPUT REACTOR, 3PH, 460VAC, 50/60HZ, 47A, 180UH
Buy Surplus As Low As
CAN$7,792.52
SIEMENS LR42411L
LR42411L

SIEMENS

LINE REAC KIT,100HP,500VDC
Buy Surplus As Low As
CAN$1,114.71
Repair Yours
CAN$805.75
SIEMENS LR47302LE
LR47302LE

SIEMENS

LR, 8AMPS,1.250MH,460V,3 PERCENT ,MTE RL-00812
Buy Surplus As Low As
CAN$427.70
SIEMENS LR47305LE
LR47305LE

SIEMENS

LR,25AMPS,1.200MH,460V,3 PERCENT ,MTE RL-02512
Buy Surplus As Low As
CAN$669.12
Repair Yours
CAN$483.97
SIEMENS 994-743-02
994-743-02

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 52A MTR CRRNT, 480V, W / ENCL
Buy Surplus As Low As
CAN$721.28
SIEMENS 6SE7028-8FC85-0AA0
6SE7028-8FC85-0AA0

SIEMENS

SIMOVERT MD RECT,UNIT/IP20 3
Buy Surplus As Low As
CAN$17,789.13
SIEMENS 6SE70335FE850AA0
6SE70335FE850AA0

SIEMENS

SIMOVERT MD RECT,575V,IP00 3, 354A
Buy Surplus As Low As
CAN$48,422.74
SIEMENS 6SE70342HE851AA0
6SE70342HE851AA0

SIEMENS

SIMOVERT MD RECT/REG,690V,IP00 3, 420A
Buy Surplus As Low As
CAN$131,198.75
SIEMENS 6SL3000-0DE25-5AA1
6SL3000-0DE25-5AA1

SIEMENS

COMMUTATING REACTOR, SINAMICS, SIMODRIVE, 3 PHASE, 55 KW
Buy Surplus As Low As
CAN$2,781.00
IN STOCK!
STANCOR P-6411
P-6411

STANCOR

ISOLATION TRANSFORMER; OUTPUT CURRENT:0.13A; OUTPUT VOLTAGE:115V; SUPPLY VOLTAGE:115V; POWER RATING: ...
Buy Surplus As Low As
CAN$46.20
IN STOCK!
MAGNETEK N-51X
N-51X

MAGNETEK

TRANSFORMER ISOLATION 115V/115V 35VA
Buy Surplus As Low As
CAN$16.39
NVENT A11-2414E2CTHP2
A11-2414E2CTHP2

NVENT

HOFFMAN VYNCKIER

ENCLOSURE,APO A11, WITH 2 EXTENSIONS,CT COVER,HINGE,2 PL LATCHES
Buy Surplus As Low As
CAN$928.43
WAGO 890-1102
890-1102

WAGO

SOCKET, 2POLE, 1.50MM, BLUE, PUSH-IN CAGE CLAMP, FEMALE CONNECTOR/SOCKET, 1OHM CONTACT RESISTANCE
Buy Surplus As Low As
CAN$4.13
IN STOCK!
ITE POWER SUPPLY 8102
8102

ITE POWER SUPPLY

POWER SUPPLY ADAPTER AC 1000MA 5V
Buy Surplus As Low As
CAN$13.27