Home
 > 
Heating Elements
 > 
Cartridge Heater
 > 
WATLOW
 > 
B4

B4

Manufactured by WATLOW

WATLOW B4
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$146.25
Save as much as 49%
Last Value Update: 2011-11-11
Product Description
Warranty

Description

  • B4
  • HEATING ELEMENT CARTRIDGE SS 230V 100W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #B4
CategoryHeating Elements
SubcategoryCartridge Heater
If you need a specific firmware or series relating to B4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WATLOW

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$146.25
SKU: 68201850
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$112.27
SKU: 68201851
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$97.50
SKU: 68201852
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$73.86
SKU: 68201853
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to B4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WATLOW F2
F2

WATLOW

HEATING ELEMENT CARTRIDGE 100W 230V
Buy Surplus As Low As
CAN$35.45
CHROMALOX 110736
110736

CHROMALOX

U-RAD SINGLE HAIRPIN ELEMENT RADIANT HEATER 3.66 KW/FT² 0.8 - 3.6 KW 120, 208, 240, 275 AND 480 VOLT ...
Buy Surplus As Low As
CAN$836.14
CHROMALOX 132345
132345

CHROMALOX

PT-603, HT S, 240V1P, 300W
Buy Surplus As Low As
CAN$140.34
CHROMALOX CIR-2031
CIR-2031

CHROMALOX

HEATING ELEMENT CARTRIDGE 120V 200W
Buy Surplus As Low As
CAN$41.36
TEMPCO HD06-0300N
HD06-0300N

TEMPCO

HEATING ELEMENT CARTRIDGE L78 120V 500W
Buy Surplus As Low As
CAN$41.36
TEMPCO HDC02661
HDC02661

TEMPCO

DISCONTINUED BY MANUFACTURER, CARTRIDGE HEATER, 44INCH INSULATED WIRE LENGTH, 1INCH HEATER SHEATHE D ...
Buy Surplus As Low As
CAN$243.75
IN STOCK!
SIEMENS 0G3063
0G3063

SIEMENS

GEN BLOCK HEATER 1.6L 20 AND 25KW
Buy Surplus As Low As
CAN$310.23
SIEMENS SFH68
SFH68

SIEMENS

HEATER, U S SERIES
Buy Surplus As Low As
CAN$26.59
INDEMAX A31522N
A31522N

INDEMAX

HEATER CARTRIDGE 240V 100W
Buy Surplus As Low As
CAN$10.64
NORDSON 938126B
938126B

NORDSON

NORDSON , HEATING ELEMENT, CARTRIDGE, 240V, 210W, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WAR ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 411440B00
411440B00

SIEMENS

HEATER ASSY J FR C2 TRIP
Buy Surplus As Low As
CAN$385.57
SIEMENS US2805555B00
US2805555B00

SIEMENS

HEATER, 1250A
Buy Surplus As Low As
CAN$132.95
RITTAL 3102110
3102110

RITTAL

ENCLOSURE HEATER 300(11.8) W, 115V
Buy Surplus As Low As
CAN$827.27
ALLEN BRADLEY 1410-HON61
1410-HON61

ALLEN BRADLEY

HEATER,MOTOR WINDING 600V AC MAX
Buy Surplus As Low As
CAN$5,473.29
Repair Yours
CAN$3,582.16
AUBURN E5-FRS-2-6
E5-FRS-2-6

AUBURN

6" FLAME ROD, 1/2"NPT MTG, FRS-2 SERIES
Buy Surplus As Low As
CAN$109.32
IN STOCK!
SLAUTTERBACK CORP 12546-1
12546-1

SLAUTTERBACK CORP

HEATER CARTRIDGE 240V 600W
Buy Surplus As Low As
CAN$33.98
MOTION INDUSTRIES 01315506
01315506

MOTION INDUSTRIES

OIL SEAL
Buy Surplus As Low As
CAN$47.27
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!