Home
 > 
Lighting
 > 
Fluorescent Tube
 > 
WESTINGHOUSE
 > 
307CL

307CL

Manufactured by WESTINGHOUSE

WESTINGHOUSE 307CL
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$32.50
Save as much as 36%
Last Value Update: 2012-05-04
Product Description
Warranty

Description

  • 307CL
  • DISCONTINUED BY MANUFACTURER
  • BULB 277V 1500W FLUORESCENT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #307CL
CategoryLighting
SubcategoryFluorescent Tube
If you need a specific firmware or series relating to 307CL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WESTINGHOUSE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 32566820
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 32566821
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 32566822
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 307CL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$42.84
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
GENERAL ELECTRIC B432IUNVHE-A
B432IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$51.70
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$719.43
IN STOCK!
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
ROBERTSON WORLDWIDE HP28P/D
HP28P/D

ROBERTSON WORLDWIDE

BALLAST 2-LT 26WATT 120V HPF DLX
Buy Surplus As Low As
CAN$41.36
GENERAL ELECTRIC 315A4204P001
315A4204P001

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER GAS TURBINE
Buy Surplus As Low As
CAN$22,159.05
Repair Yours
Contact Us
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$295.45
IN STOCK!
BANNER ENGINEERING 75211
75211

BANNER ENGINEERING

(HFFW36RB) HFFW36RB LIGHT FLUORESCENT 36IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$329.43
OMRON WAL-309-355-020
WAL-309-355-020

OMRON

RMTE BALLAST FOR WAL138453000
Buy Surplus As Low As
CAN$233.41
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.59
IN STOCK!
VALMONT 8G1034WF
8G1034WF

VALMONT

BALLAST RAPID START
Buy Surplus As Low As
CAN$11.27
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.64
ROBERTSON WORLDWIDE SS2RC
SS2RC

ROBERTSON WORLDWIDE

DISCONTINUED BY MANUFACTURER, BALLAST, 120V
Buy Surplus As Low As
CAN$48.75
IN STOCK!
GTE 47499
47499

GTE

SYLVANIA

H250/MULTI-KIT
Buy Surplus As Low As
CAN$150.68
SMC SY3160-5L0Z-M5
SY3160-5L0Z-M5

SMC

MANIFOLD 2POS SINGLE 24VDC M5X0.8 PORT
Buy Surplus As Low As
CAN$75.34
IN STOCK!
SMC SY3160-5L0Z-N3
SY3160-5L0Z-N3

SMC

MANIFOLD, 2 POSITION, SINGLE, 24 VDC, 5 PORT
Buy Surplus As Low As
CAN$78.30
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!