Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
WURTH ELEKTRONIK
 > 
686610200001

686610200001

Manufactured by WURTH ELEKTRONIK

WURTH ELEKTRONIK 686610200001
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$9.29
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 686610200001
  • CABLE
  • FFC
  • 1MM
  • 200MM
  • 10WAY
  • NO. OF CORES:10CORE
  • PITCH SPACING:1MM
  • CONTACT ORIENTATION:SAME SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:7.87
  • CABLE LENGTH - METRIC:200MM
  • JACKET COLOUR:WHITE
  • PRODUCT RANGE:-
  • SVHC:NO SVHC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #686610200001
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 686610200001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WURTH ELEKTRONIK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.36
SKU: 39153550
Save Up To CAN$0.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.55
SKU: 39153551
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.69
SKU: 39153552
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.17
SKU: 39153553
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 686610200001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WURTH ELEKTRONIK 686610050001
686610050001

WURTH ELEKTRONIK

CABLE, FFC, 1MM, 50MM, 10WAY; NO. OF CORES:10CORE; PITCH SPACING:1MM; CONTACT ORIENTATION:SAME SIDED ...
Buy Surplus As Low As
CAN$5.19
IN STOCK!
WURTH ELEKTRONIK 686612050001
686612050001

WURTH ELEKTRONIK

CABLE, FFC, 1MM, 50MM, 12WAY; NO. OF CORES:12CORE; PITCH SPACING:1MM; CONTACT ORIENTATION:SAME SIDED ...
Buy Surplus As Low As
CAN$5.17
IN STOCK!
ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.06
IN STOCK!
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.76
SIEMENS 7MH47028AB
7MH47028AB

SIEMENS

MILLTRONICS

CABLE ASSEMBLY LI2Y ST CY 6X.75 MM2
Buy Surplus As Low As
CAN$17.88
SIEMENS 6ES7902-2AB00-0AA0
6ES7902-2AB00-0AA0

SIEMENS

SIMATIC S7/M7, CABLE FOR POINT-TO-POINT CONNECTIONS TTY-TTY 9-POLE D-SUB PINS RESPECTIVELY 5 M LENGT ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$785.36
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$427.70
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.61
ELECTRO CAM PS-5300-01-020
PS-5300-01-020

ELECTRO CAM

STANDARD CABLE WITH BAYONET RESOLVER CONNECTOR ON 1 END AND TINNED LEADS ON THE OTHER END, 20FT
Buy New
CAN$283.00
IN STOCK!
FANUC A02B-0236-K813
A02B-0236-K813

FANUC

CABLE W/CONNECTORS, CA55/MD - A660-2042-T143#L450R0
Buy Surplus As Low As
CAN$125.18
IN STOCK!
HONEYWELL R1061012
R1061012

HONEYWELL

DISCONTINUED BY MANUFACTURER, IGNITION, FLAME ROD CABLE, 350F, (ONE FOOT)
Buy Surplus As Low As
CAN$47.69
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$183.30
IN STOCK!
OMRON XW2Z-100J-A6
XW2Z-100J-A6

OMRON

1MCABLE:C200HW-NC113 TO XWZB
Buy Surplus As Low As
CAN$242.91
IN STOCK!
OMRON R88A-CPW002M1
R88A-CPW002M1

OMRON

CABLE FOR MC MODULE, SPECIALIZED CABLE CB MC MDL 1AXIS, 2M
Buy Surplus As Low As
CAN$374.05
IN STOCK!
OMRON R88A-CPW003M2
R88A-CPW003M2

OMRON

CABLE FOR MC MODULE, 3M,2 AXIS
Buy Surplus As Low As
CAN$652.73
PYROMATION INC J16-5-502
J16-5-502

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE J,16AWG,SOLID,POLYVINYL STD.,0.111 X 0.188
Buy Surplus As Low As
CAN$1.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!