Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
WURTH ELEKTRONIK
 > 
686710200001

686710200001

Manufactured by WURTH ELEKTRONIK

WURTH ELEKTRONIK 686710200001
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$9.33
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 686710200001
  • CABLE
  • FFC
  • REV
  • 1MM
  • 200MM
  • 10WAY
  • NO. OF CORES:10CORE
  • PITCH SPACING:1MM
  • CONTACT ORIENTATION:OPPOSITE SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:7.87
  • CABLE LENGTH - METRIC:200MM
  • JACKET COLOUR:WHITE
  • PRODUCT RANGE:-
  • SVHC:NO SVHC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #686710200001
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 686710200001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WURTH ELEKTRONIK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.39
SKU: 39153630
Save Up To CAN$0.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.57
SKU: 39153631
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.71
SKU: 39153632
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.19
SKU: 39153633
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 686710200001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WURTH ELEKTRONIK 686710050001
686710050001

WURTH ELEKTRONIK

CABLE, FFC, REV, 1MM, 50MM, 10WAY; NO. OF CORES:10CORE; PITCH SPACING:1MM; CONTACT ORIENTATION:OPPOS ...
Buy Surplus As Low As
CAN$5.20
WURTH ELEKTRONIK 686712050001
686712050001

WURTH ELEKTRONIK

CABLE ASSY, FFC -FFC, 12 CORE, 50MM; NO. OF CORES:12CORE; PITCH SPACING:1MM; CONTACT ORIENTATION:OPP ...
Buy Surplus As Low As
CAN$5.03
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.67
BELDEN 9729
9729

BELDEN

CABLE 24AWG 4CONDUCTOR 2PAIRED STRANDED
Buy Surplus As Low As
CAN$0.76
SIEMENS 6GT23911BN25
6GT23911BN25

SIEMENS

CABLE EXTENSION 6GT2391 MOBY E/F (25M)
Buy Surplus As Low As
CAN$1,308.35
ALLEN BRADLEY 802C-TCB-100
802C-TCB-100

ALLEN BRADLEY

RED PVC GALVANIZED STEEL CABLE, 100M
Buy Surplus As Low As
CAN$942.01
OMRON CS1W-CN323
CS1W-CN323

OMRON

CONTROLLER CABLE, CS1 SERIES, I/O, RECTANGULAR CONNECTOR, 3 M LENGTH, BLACK
Buy Surplus As Low As
CAN$693.80
IN STOCK!
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,366.66
ALLEN BRADLEY 1745-C1
1745-C1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 04/30/2014, CABLE, INTERCONNECT, 1.8M LENGTH, REPLACEMENT FOR SLC100/SL ...
Buy Surplus As Low As
CAN$118.13
IN STOCK!
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$332.44
ALLEN BRADLEY 889D-R4ACDM-2
889D-R4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO M12, FEMALE RIGHT ANGLE, 4 PIN, PVC CABLE, YELLOW, UNSHIELDED, DC MICRO, STRAIGH ...
Buy Surplus As Low As
CAN$39.77
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
FANUC A02B-0236-K813
A02B-0236-K813

FANUC

CABLE W/CONNECTORS, CA55/MD - A660-2042-T143#L450R0
Buy Surplus As Low As
CAN$125.60
IN STOCK!
DWYER 9-A64
9-A64

DWYER

9-A64 MERCURY SWITCH
Buy Surplus As Low As
CAN$1,043.69
MCM ELECTRONICS 21-3688
21-3688

MCM ELECTRONICS

(PRICE/PK OF 100), 28 X 28 MM NATURAL CABLE TIE MOUNTS; MOUNT FIXING TYPE:ADHESIVE; MOUNTING HOLE DI ...
Buy Surplus As Low As
CAN$23.92
OMRON DCA1-5CN03F1
DCA1-5CN03F1

OMRON

DEVICENET THIN COMMUNICATION CABLE FOR ENVIRONMENT, STRAIGHT M12 CONNECTOR, 3 METER
Buy Surplus As Low As
CAN$188.40
IN STOCK!
OMRON R88A-CNU01C
R88A-CNU01C

OMRON

CN1 I/O CONNECTOR GN
Buy Surplus As Low As
CAN$103.17
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!