ACM24US15
Manufactured by XP POWER
click to zoom
Description
- ACM24US15
- ADAPTOR
- AC-DC
- 15V
- 1.6A
- POWER SUPPLY APPLICATIONS:ITE & MEDICAL
- NO. OF OUTPUTS:1 OUTPUT
- OUTPUT POWER MAX:24W
- OUTPUT VOLTAGE - OUTPUT 1:15V
- OUTPUT CURRENT - OUTPUT 1:1.6A
- OUTPUT VOLTAGE - OUTPUT 2:-
- PRODUCT RANGE:ACM24 SERIESROHS COMPLIANT: YES
- FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Specifications
Part # | ACM24US15 |
---|---|
Category | Power Supplies |
Subcategory | Power Supply Accessory |
![Radwell's 2 Year Warranty Logo](https://cdn.radwell.ca/blueimages/2-Year-Warranty-en-US_sq.png)
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Customers Who Bought This Item Also Bought
![XP POWER ACM24US12](https://cdn.radwell.ca/productimages/af2304c91310478cb41a9bb390107dce.jpg)
XP POWER
![XP POWER ACM24US18](https://cdn.radwell.ca/productimages/02255e99cda44db5a9eb19b1b1df48e9.jpg)
XP POWER
![ACOPIAN 24J75L](https://cdn.radwell.ca/productimages/30a46d65660046e39107a54d16e8309c.jpg)
ACOPIAN
![ACOPIAN 5EB200](https://cdn.radwell.ca/productimages/dbb610e2c1a842dca05b0bc303146143.jpg)
ACOPIAN
![ACOPIAN A5H1700](https://cdn.radwell.ca/productimages/169ac8bfbba24c85af106ded46745073.jpg)
ACOPIAN
![ACOPIAN B24G170](https://cdn.radwell.ca/productimages/837b72959f0f4ba793815cc3319a229d.jpg)
ACOPIAN
![ACOPIAN B24G75](https://cdn.radwell.ca/productimages/932014d4e11948549f92ffa0417a4d05.jpg)
ACOPIAN
![ACOPIAN VA5NT110](https://cdn.radwell.ca/productimages/f87882a8d9914cbcabe8435f5cd69502.jpg)
ACOPIAN
![ALLEN BRADLEY 1756-PB75R](https://cdn.radwell.ca/productimages/bc19d5794e9542b09c01d292bdb7543c.jpg)
ALLEN BRADLEY
![EATON CORPORATION PSS55C](https://cdn.radwell.ca/productimages/5a3e8a18ef8549a5bec9e060d18950a4.jpg)
EATON CORPORATION
CUTLER HAMMER
![FAIRTRON CORP 710](https://cdn.radwell.ca/productimages/9482df9e701c41ef9249c09edb8052ac.jpg)
FAIRTRON CORP
![PHOENIX CONTACT CM125-PS-230AC/24DC/2](https://cdn.radwell.ca/productimages/48577f2972e148e78bb180865610922f.jpg)
PHOENIX CONTACT
![SIEMENS UP02513010](https://cdn.radwell.ca/productimages/941face193714b978ba545cf9b55af45.jpg)
SIEMENS
ITE SIEMENS
![TDK ECX-004D](https://cdn.radwell.ca/productimages/84b8fa0d25f748948e1e90b4c336acd2.jpg)
TDK
![ACOPIAN 150J10](https://cdn.radwell.ca/productimages/preview.jpg)
ACOPIAN
![ACOPIAN 150PT2](https://cdn.radwell.ca/productimages/preview.jpg)
ACOPIAN
![ACOPIAN 16J100](https://cdn.radwell.ca/productimages/preview.jpg)
ACOPIAN
![ASEA BROWN BOVERI OT45E3](https://cdn.radwell.ca/productimages/9ed4659f402445fa9e12b7ee954868e7.jpg)
ASEA BROWN BOVERI
![BANNER ENGINEERING SM312LVQD](https://cdn.radwell.ca/productimages/d2a1ca00b34f4d478a88da88dacd694d.jpg)
BANNER ENGINEERING
![BANNER ENGINEERING SM312DQD](https://cdn.radwell.ca/productimages/6ec1c0bdbb90480a97ba5b6250d13e84.jpg)
BANNER ENGINEERING
Product Conditions Described
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.