Home
 > 
Building Maintenance
 > 
Abrasive
 > 
3M
 > 
048011-33732

048011-33732

Manufactured by 3M

3M 048011-33732
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$53.18
Save as much as 47%
Last Value Update: 2023-10-27
Product Description
Warranty

Description

  • 04801133732
  • 3M ROLOC + HOLDER 3 2" X1/4"
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #048011-33732
CategoryBuilding Maintenance
SubcategoryAbrasive
If you need a specific firmware or series relating to 048011-33732, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$45.80
SKU: 42133878
Save Up To CAN$7.39!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$35.45
SKU: 42133879
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$31.02
SKU: 42133880
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$28.07
SKU: 42133881
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 048011-33732, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 048011-33719
048011-33719

3M

BELT 3/4X18 A300 337DC 200MIN
Buy Surplus As Low As
CAN$4.70
3M 048011-33733
048011-33733

3M

3M ROLOC + HOLDER 4 3" X1/4"
Buy Surplus As Low As
CAN$17.73
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$88.64
IN STOCK!
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$48.75
Repair Yours
Contact Us
TYCO 2081-9275
2081-9275

TYCO

SIMPLEXGRINNELL

BATTERY, FOR FIRE ALARM CONTROL PANEL, 12 VDC, 18 AH, 7.13 (L) X 2.99 (D) X 6.57 INCH (H) DIMENSIONS
Buy Surplus As Low As
CAN$124.09
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.55
IN STOCK!
SONY 1-756-541-11
1-756-541-11

SONY

BATTERY HOLDER W/TERMINAL
Buy Surplus As Low As
CAN$42.84
IN STOCK!
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$57.61
IN STOCK!
TAIT TOPB200
TOPB200

TAIT

CHARGABLE BATTERY 1500MAH NI-CAD
Buy Surplus As Low As
CAN$178.75
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$73.86
IN STOCK!
MATSUSHITA ELECTRIC P-130SCR/A34
P-130SCR/A34

MATSUSHITA ELECTRIC

PANASONIC

BATTERY NICAD SC SIZE R TYPE
Buy Surplus As Low As
CAN$7.09
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$113.75
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.16
PRIORITYSTART PSI-12V-PROMAX-HOLSTER
PSI-12V-PROMAX-HOLSTER

PRIORITYSTART

12-VOLT PROMAX AUTOMATIC BATTERY PROTECTOR, BUNDLE WITH HOLSTER
Buy Surplus As Low As
CAN$197.95
ALERTON ACM-BATT
ACM-BATT

ALERTON

BATTERY FOR BUILDING CONTROL
Buy Surplus As Low As
CAN$400.34
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!