Home
 > 
Building Maintenance
 > 
Adhesive
 > 
3M
 > 
048011-53469

048011-53469

Manufactured by 3M

3M 048011-53469
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.53
Save as much as 46%
Last Value Update: 2017-11-07
Product Description
Warranty

Description

  • 04801153469
  • (PRICE/ROL) 3M PAPER TAPE 200 NATURAL 12MM X 55M 5.5 MIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #048011-53469
CategoryBuilding Maintenance
SubcategoryAdhesive
If you need a specific firmware or series relating to 048011-53469, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.17
SKU: 42134006
Save Up To CAN$0.35!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.41
SKU: 42134007
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.09
SKU: 42134008
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.90
SKU: 42134009
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 048011-53469, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 048011-53467
048011-53467

3M

DWOS 3M PAPER TAPE 200 NATURAL 72MM X 55M 5.5 MI
Buy Surplus As Low As
CAN$10.64
3M 048011-53470
048011-53470

3M

(PRICE/RL) DWOS 3M PAPER TAPE 200 NATURAL 36MM X 5.5 MIL
Buy Surplus As Low As
CAN$4.77
MITSUBISHI GT11-50BAT
GT11-50BAT

MITSUBISHI

BATTERY, LITHIUM, GRAPHIC TERMINAL, FOR GT1000 AND 2000 HMIS
Buy Surplus As Low As
CAN$97.50
IN STOCK!
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$97.50
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$407.73
DURACELL PC903
PC903

DURACELL

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY, 7.5V, LANTERN; BATTERY SIZE CODE:LANTERN; BATTERY CA ...
Buy Surplus As Low As
CAN$51.70
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$159.55
TAIT TOPB200
TOPB200

TAIT

CHARGABLE BATTERY 1500MAH NI-CAD
Buy Surplus As Low As
CAN$178.75
MOLEX 660340
660340

MOLEX

WOODHEAD

CONTACTS WIRE SIZE 2/0 TYPE SA CONNECTOR SET OF 2
Buy Surplus As Low As
CAN$32.50
IN STOCK!
RADIO SHACK CR2450
CR2450

RADIO SHACK

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
ALCAD MC90P
MC90P

ALCAD

SINGLE CELL POCKET PLATE NICAD BATTERY, 1.2V, M RANGE, 9AH-335AH
Buy Surplus As Low As
CAN$301.36
ABB THOMAS & BETTS RG362MT9W
RG362MT9W

ABB THOMAS & BETTS

LUMACELL

DISCONTINUED BY MANUFACTURER, EMERGANCY LIGHT, 2 HEAD
Buy Surplus As Low As
CAN$354.54
Repair Yours
CAN$260.10
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$93.07
IN STOCK!
RS PRO 150-1559
150-1559

RS PRO

UPS LEAD ACID BATTERY, SEALED, 24AH, 12V, DESIGNED FOR CYCLIC APPLICATIONS
Buy Surplus As Low As
CAN$127.13
DANAHER MOTION BRN-1001
BRN-1001

DANAHER MOTION

BRONCO

BATTERY, 121AH, 12V, AGM
Buy Surplus As Low As
CAN$260.00
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!