Home
 > 
Safety Systems
 > 
Safety System Cable Assembly
 > 
3M
 > 
DBI SALA
 > 
1001220

1001220

Manufactured by 3M DBI SALA

3M 1001220
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$173.62
Save as much as 52%
Last Value Update: 2024-10-25
Product Description
Warranty

Description

  • 1001220
  • (PRICE/PK OF 100)STATIC SHIELDING BAG
  • HEAT SEAL
  • 12X20
  • BAG TYPE:STATIC SHIELDING BAG (METAL-IN)
  • LENGTH - IMPERIAL:20
  • LENGTH - METRIC:508MM
  • WIDTH - IMPERIAL:12
  • BAG THICKNESS:71.12ΜM
  • BAG COLOR:TRANSPARENT
  • SEAL TYPE:HEAT SEAL ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1001220
CategorySafety Systems
SubcategorySafety System Cable Assembly
If you need a specific firmware or series relating to 1001220, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$140.34
SKU: 59727846
Save Up To CAN$33.28!
Must Purchase Minimum Quantity Of 15
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$110.28
SKU: 59727847
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$96.87
SKU: 59727848
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$87.92
SKU: 59727849
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1001220, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 1191236
1191236

3M

DBI SALA

PRO HARNESS TONGUE BUCKLE LEGS BACK DRING SM
Buy Surplus As Low As
CAN$84.94
3M 1002010
1002010

3M

DBI SALA

TIE OFF ADAPTOR PT 10'
Buy Surplus As Low As
CAN$104.00
ALLEN BRADLEY 440K-T11147
440K-T11147

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, GUARDMASTER, SAFETY, TROJAN 5 GD2 FRONT ENTRY, TONGUE INTERLOCK, NO ACTUATOR, 2 NORMALLY CLO ...
Buy Surplus As Low As
CAN$81.96
SCHMERSAL AZ15ZVB3
AZ15ZVB3

SCHMERSAL

INTERLOCK SWITCH W/ACTUATOR
Buy Surplus As Low As
CAN$71.53
SCHMERSAL AZ15ZVRK
AZ15ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 230 V, 4 AMP, NORMALLY CLOSED, **REPLACED BY ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
SIEMENS 3SE3200-0XB
3SE3200-0XB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 23.03.2005, LIMIT SWITCH, INTERLOCK, 10 AMP, 230V AC, IP65, MOULDED-PLA ...
Buy Surplus As Low As
CAN$98.36
IN STOCK!
EATON CORPORATION J20
J20

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT, A200 SERIES, 28-600 VAC, 10 AMP, 28-300 VDC, FIELD MOUNTING, 2 NORMALLY CLOSED CO ...
Buy Surplus As Low As
CAN$206.55
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$141.57
BANNER ENGINEERING SI-LS42DMMGF
SI-LS42DMMGF

BANNER ENGINEERING

INTERLOCK SWITCH, FLEXIBLE IN-LINE ACTUATION, 24 V AC/DC SOLENOID VOLTAGE, 1 NC/1 NO CONTACT CONFIGU ...
Buy Surplus As Low As
CAN$378.52
Repair Yours
CAN$304.31
IN STOCK!
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$102.83
IN STOCK!
ALLEN BRADLEY 440N-G02045
440N-G02045

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, NON CONTACT, MAGNETICALLY ACTUATED, 2 M, 110 V AC, 3 AMP, RED, MOUNTABLE
Buy Surplus As Low As
CAN$229.50
IN STOCK!
ALLEN BRADLEY 440N-G02092
440N-G02092

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, FERROGARD, NON CONTACT, 24 VDC, 1 AMP, MAGNETIC, AUX N.O, ACTUATOR N.C, 2 METER PVC C ...
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$250.00
ALLEN BRADLEY 440N-S32017
440N-S32017

ALLEN BRADLEY

GUARDMASTER LTD

MAGNETIC SENSOR, SENSOR/ACTUATOR CONTACT, NON-CONTACT, H2 HOUSING, LONG, 4W, 10 METER CABLE, 1 NORMA ...
Buy Surplus As Low As
CAN$152.01
ALLEN BRADLEY 440N-A02025
440N-A02025

ALLEN BRADLEY

GUARDMASTER LTD

REPLACEMENT ACTUATOR, FERROGARD 6 / 9 / 10, INTERLOCK SWITCH ACCESSORY, PLASTIC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
BANNER ENGINEERING SI-HG80DQD
SI-HG80DQD

BANNER ENGINEERING

HINGE SAFETY INTERLOCK SWITCH, ZINC DIE CAST, INLINE QD, SPDT 1 NC/1 NO, MICRO 4-PIN M12
Buy Surplus As Low As
CAN$266.76
IN STOCK!
EATON CORPORATION E48-P4K0
E48-P4K0

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, A600 RATING, 2AMP, 400V, 2NC SWICTH CONTACTS
Buy Surplus As Low As
CAN$169.89
Repair Yours
CAN$250.00
EEC AEG ED1-3BE1SD-RG
ED1-3BE1SD-RG

EEC AEG

SAFETY DOOR INTERLOCK 3POLE 25AMP 600V
Buy Surplus As Low As
CAN$95.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!