Home
 > 
Safety Systems
 > 
Safety Harness
 > 
3M
 > 
DBI SALA
 > 
1113192

1113192

Manufactured by 3M DBI SALA

3M 1113192
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2,785.28
Save as much as 55%
Last Value Update: 2023-10-27
Product Description
Warranty

Description

  • 1113192
  • HARNESSES
  • HARNESS PROTECTION TYPE: PERSONAL FALL PROTECTION
  • STYLE: TOWER CLIMBERS
  • HARNESS APPLICATION: SUSPENSION
  • SIZE: LARGE
  • CHEST STRAP BUCKLE TYPE: QUICK-CONNECT
  • LEG STRAP BUCKLE: QUICK-CONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1113192
CategorySafety Systems
SubcategorySafety Harness
If you need a specific firmware or series relating to 1113192, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,090.82
SKU: 59699267
Save Up To CAN$694.46!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,590.10
SKU: 59699268
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,379.97
SKU: 59699269
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,254.79
SKU: 59699270
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1113192, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 1113191
1113191

3M

DBI SALA

EXOFIT NEX TOWER CLIMBING STYLE HARNESS ALUMINU
Buy Surplus As Low As
CAN$1,254.79
3M 1113193
1113193

3M

DBI SALA

HARNESSES, HARNESS PROTECTION TYPE: PERSONAL FALL PROTECTION , STYLE: TOWER CLIMBERS , HARNESS APPLI ...
Buy Surplus As Low As
CAN$1,254.79
ALLEN BRADLEY 440G-T27183
440G-T27183

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH,TLS-GD2,POWER TO RELEASE,24V ACDC,2 N.C.,2 N.C. SAFETY, 1 N.O AUX,2 N.C. SAFETY CONTACTS,BREA ...
Buy Surplus As Low As
CAN$447.08
Repair Yours
CAN$297.99
IN STOCK!
EATON CORPORATION C360KAL1
C360KAL1

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$43.22
BANNER ENGINEERING SI-QS90MEHF
SI-QS90MEHF

BANNER ENGINEERING

62808 SI-QS90MEHF SAFETY INTERLOCK
Buy Surplus As Low As
CAN$104.32
BANNER ENGINEERING SI-LS42DMMGF
SI-LS42DMMGF

BANNER ENGINEERING

INTERLOCK SWITCH, FLEXIBLE IN-LINE ACTUATION, 24 V AC/DC SOLENOID VOLTAGE, 1 NC/1 NO CONTACT CONFIGU ...
Buy Surplus As Low As
CAN$378.52
Repair Yours
CAN$304.31
IN STOCK!
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$286.13
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440K-E33074
440K-E33074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BR ...
Buy Surplus As Low As
CAN$104.32
Repair Yours
CAN$253.59
ALLEN BRADLEY 440K-T11205
440K-T11205

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TROJAN 5, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTU ...
Buy Surplus As Low As
CAN$117.73
ALLEN BRADLEY 440K-T11208
440K-T11208

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5 SERIES, SAFETY AND AUX CONTACTS, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, MAKE BE ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-T11267
440K-T11267

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATO ...
Buy Surplus As Low As
CAN$114.75
IN STOCK!
ALLEN BRADLEY 440K-T11366
440K-T11366

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, TROJAN 5, GD2 METAL HEAD, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK ...
Buy Surplus As Low As
CAN$134.12
Repair Yours
CAN$250.04
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440K-E33014
440K-E33014

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, SAFETY SWITCH, ELF SERIES, 240 VAC, 3 AMP, NORMALLY CLOSED CONTACT CONFIGURATION, WIT ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
OMRON D2D-2000
D2D-2000

OMRON

SWITCH, SAFETY INTERLOCK, SPDT-1NO, SPDT-NC, QUICK CONNECT, SOLDER, 250 V, 10 A
Buy Surplus As Low As
CAN$13.41
Repair Yours
CAN$250.00
IN STOCK!
SCHMERSAL AZ 17-B6
AZ 17-B6

SCHMERSAL

ACTUATOR KEY, CLOSE-RADIUS, 1.97" MINIMUM CLOSING RADIUS
Buy Surplus As Low As
CAN$33.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!