Home
 > 
Safety Systems
 > 
SRL/Fall Limiter
 > 
3M
 > 
DBI SALA
 > 
3101229

3101229

Manufactured by 3M DBI SALA

3M 3101229
representative photo
click to zoom
Weight: 1.81 kgs
Estimated Value - CAN$1,940.31
Save as much as 55%
Last Value Update: 2022-11-18
Product Description
Warranty

Description

  • 3101229
  • SELF-RETRACTING LANYARDS
  • LIFELINES & FALL LIMITERS
  • TYPE: SELF RETRACTING LIFELINE
  • LENGTH (FEET): 6.000
  • LANYARD AND CONNECTOR: STEEL LOCKING REBAR HOOK
  • CAPACITY (LB.): 420
  • LIFELINE MATERIAL: POLYESTER WEBBING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3101229
CategorySafety Systems
SubcategorySRL/Fall Limiter
If you need a specific firmware or series relating to 3101229, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,457.47
SKU: 45933031
Save Up To CAN$482.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,108.75
SKU: 45933032
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$962.70
SKU: 45933033
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$874.78
SKU: 45933034
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3101229, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 3101228
3101228

3M

DBI SALA

6' LONG, 420 LB CAPACITY, 1 LEG SINGLE LEG HARNESS SELF-RETRACTING LANYARD 25/32" DIAM, DYNEEMA & PO ...
Buy Surplus As Low As
CAN$497.74
3M 3101235
3101235

3M

DBI SALA

SRL NANO-LOK 6' 20000252000023 END
Buy Surplus As Low As
CAN$289.11
ALLEN BRADLEY 802F-S62P8
802F-S62P8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK/SAFETY SWITCH, 10 A, 300-400 V AC, 50/60 HZ
Buy Surplus As Low As
CAN$96.87
IN STOCK!
ALLEN BRADLEY 440G-T27121
440G-T27121

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO RELEASE, 24V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N. ...
Buy New
CAN$506.69
Repair Yours
CAN$420.64
ALLEN BRADLEY 440N-G02003
440N-G02003

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER, 440N SERIES, NON-CONTACT SWITCH, FERROGARD,IP65 (NEMA 13), MOLDED ABS PL ...
Buy Surplus As Low As
CAN$323.38
Repair Yours
CAN$253.59
IN STOCK!
WESTINGHOUSE L-63
L-63

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, 250VDC, 1.2A
Buy Surplus As Low As
CAN$250.36
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$286.13
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-E33040
440K-E33040

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,ELF,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CO ...
Buy Surplus As Low As
CAN$52.16
IN STOCK!
ALLEN BRADLEY 440K-MT55049
440K-MT55049

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK SWITCH, MT-GD2, BREAK BEFORE MAKE, SEMI FLEX WITH GD2 GUIDE, M20 CONDUIT, 1/2IN. NP ...
Buy Surplus As Low As
CAN$175.85
ALLEN BRADLEY 440K-T11205
440K-T11205

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TROJAN 5, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTU ...
Buy Surplus As Low As
CAN$117.73
ALLEN BRADLEY 440K-A11094
440K-A11094

ALLEN BRADLEY

GUARDMASTER LTD

CATCH AND RETAINER KIT, T15 / TROJAN 5 / TROJAN 6, STANDARD MODEL ONLY
Buy Surplus As Low As
CAN$38.75
IN STOCK!
ALLEN BRADLEY 440K-C21074
440K-C21074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BR ...
Buy Surplus As Low As
CAN$107.30
ASEA BROWN BOVERI K5LD
K5LD

ASEA BROWN BOVERI

LOCKING DEVICE, FRONT, TMAX TS3 CIRCUIT BREAKERS
Buy Surplus As Low As
CAN$47.69
BANNER ENGINEERING SI-QM100DMSG
SI-QM100DMSG

BANNER ENGINEERING

SPRING LOCKING, STANDARD IN-LINE, SOLENOID VOLTAGE 24V DC, CONTACT CONFIGURATION 1 NC/ 1NO, 1 NC/ 1N ...
Buy Surplus As Low As
CAN$451.55
Repair Yours
CAN$319.52
OMRON D4DS-35FS
D4DS-35FS

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR SWITCH, 2 AMP, 400 VOLT, 1 NC/1 NO, W/O KEY
Buy Surplus As Low As
CAN$312.95
IN STOCK!
OMRON D2D-3104
D2D-3104

OMRON

MICROSWITCH, DPDT-NO, QUICK CONNECT, SOLDER, 16 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.62
Repair Yours
CAN$250.00
IN STOCK!
UTC FIRE & SECURITY COMPANY 115-7Y-12K
115-7Y-12K

UTC FIRE & SECURITY COMPANY

SENTROL

DISCONTINUED BY MANUFACTURER, MAGNETICALLY ACTUATED SWITCH, 3 AMP, 120 VAC, 28 VDC
Buy Surplus As Low As
CAN$89.42
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!