Home
 > 
Building Maintenance
 > 
Adhesive
 > 
3M
 > 
TARTAN
 > 
021200-61551

021200-61551

Manufactured by 3M TARTAN

3M 021200-61551
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7.55
Save as much as 46%
Last Value Update: 2022-08-31
Product Description
Warranty

Description

  • 02120061551
  • (PRICE/RL)TARTAN BOX SEALING TAPE369 CLEAR 48MMX50M
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #021200-61551
CategoryBuilding Maintenance
SubcategoryAdhesive
If you need a specific firmware or series relating to 021200-61551, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.80
SKU: 42133114
Save Up To CAN$0.76!
Must Purchase Minimum Quantity Of 36
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.17
SKU: 42133115
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.49
SKU: 42133116
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.08
SKU: 42133117
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 021200-61551, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 021200-61549
021200-61549

3M

TARTAN

(PRICE/RL) TARTAN BOX SEALING TAPE369 TAN 48 MM X 100 M
Buy Surplus As Low As
CAN$3.08
3M 021200-61554
021200-61554

3M

TARTAN

(PRICE/ROL) TARTAN BOX SEALING TAPE369 CLEAR 72MMX100M
Buy Surplus As Low As
CAN$8.52
ASCOM 643102
643102

ASCOM

BATTERY MEDIC FOR 9P23 HANDSET- 900MAH NIMH
Buy Surplus As Low As
CAN$62.05
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
INTERSTATE BATTERIES RAD2660
RAD2660

INTERSTATE BATTERIES

BATTERY NICD FOR 2WAY RADIO 7.2V 1000MAH
Buy Surplus As Low As
CAN$57.61
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$146.25
EAGLE PICHER CFR-6V58
CFR-6V58

EAGLE PICHER

BATTERY,RECHARGEABLE,RECTANGULAR,LEAD ACID,6VDC,58AH,BOLT FASTENED,CAREFREE
Buy Surplus As Low As
CAN$363.41
ASEA BROWN BOVERI 3BSC760009R1
3BSC760009R1

ASEA BROWN BOVERI

BATTERY UNIT 20AMP 12V
Buy Surplus As Low As
CAN$390.00
Repair Yours
CAN$282.96
XANTREX 445-0195-01-01
445-0195-01-01

XANTREX

BATTERY MONITOR LINK10 9.5/40VDC
Buy Surplus As Low As
CAN$514.09
IN STOCK!
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
FANUC A05B-2401-C135
A05B-2401-C135

FANUC

FANUC ROBOTICS

DISCONTINUED BY MANUFACTURER, BATTERY UNIT
Buy Surplus As Low As
CAN$141.82
IN STOCK!
MIGHTY MAX BATTERY ML5-6S -6
ML5-6S -6

MIGHTY MAX BATTERY

RECHARGEABLE BATTERY, VOLTAGE: 6 VOLT, AMPERAGE: 5 AH, CHEMISTRY: SLA, AGM, TERMINAL: SPRING S2, 2.6 ...
Buy Surplus As Low As
CAN$26.59
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.11
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,401.93
DANAHER MOTION BRN-1001
BRN-1001

DANAHER MOTION

BRONCO

BATTERY, 121AH, 12V, AGM
Buy Surplus As Low As
CAN$260.00
BOSCH 0341003004
0341003004

BOSCH

BATTERY MASTER SWITCH
Buy Surplus As Low As
CAN$84.53
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!