WM-0-45

Manufactured by ABB THOMAS & BETTS E Z CODE

(Also known as ABB THOMAS & BETTS THOMAS & BETTS WM-0-45)

ABB THOMAS & BETTS WM-0-45
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$68.37
Save as much as 48%
Last Value Update: 2024-07-25
Product Description
Alternate Part Numbers
Warranty

Description

  • WM045
  • CABLE ID MARKERS
  • MARKER TYPE:PRE PRINTED
  • LEGEND:0 TO 45
  • MARKER DIMENSIONS:-
  • MARKER MATERIAL:VINYL CLOTH
  • LEGEND COLOUR:BLACK
  • MARKER COLOUR:WHITE
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:WIRE MARKER BOOK
  • FOR USE WITH:CABLE & WIRE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WM-0-45
CategoryPanel Accessories
SubcategoryWire/Terminal Marker
If you need a specific firmware or series relating to WM-0-45, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ABB THOMAS & BETTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$59.45
SKU: 71554310
Save Up To CAN$8.92!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$46.07
SKU: 71554311
If ordered within
Save Up To CAN$22.29!
Order Before 3PM
Order Before 3PM ET
12 in CAN
3 in US

Never Used Radwell Packaging (Surplus)

CAN$40.13
SKU: 71554312
Save Up To CAN$28.24!
3 in US

Refurbished (Used, Repaired & Tested)

CAN$35.67
SKU: 71554313
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to WM-0-45, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ABB THOMAS & BETTS WM-0
WM-0

ABB THOMAS & BETTS

THOMAS & BETTS

WIREMARKER BOOK, VINYL CLOTH, 46 MARKER EACH PAGE, LEGEND: 0 450 MARKERS PER BOOK
Buy Surplus As Low As
CAN$40.13
IN STOCK!
BANNER ENGINEERING LS4RL
LS4RL

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, LIGHT SCREEN RECEIVER, 39680 - LS4 SERIES, RANGE: 0.46 - 2.29 M, INPUT ...
Buy Surplus As Low As
CAN$1,229.12
Repair Yours
CAN$670.46
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$540.99
ALLEN BRADLEY 1321-3R12-B
1321-3R12-B

ALLEN BRADLEY

LINE REACTOR, POWER COMPONENT, INPUT / OUTPUT LINE REACTOR, THREE-PHASE, IP00-UL/NEMA TYPE OPEN, 12 ...
Buy Surplus As Low As
CAN$230.37
IN STOCK!
OMRON NT11S-SF121B
NT11S-SF121B

OMRON

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, TOUCH SCREEN, 4 LINE X 20 CHARACTER BACKLIT LCD, 3 ...
Buy Surplus As Low As
CAN$1,872.65
Repair Yours
CAN$648.46
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$393.18
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.78
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$74.31
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.23
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION WTK
WTK

EATON CORPORATION

COOPER BUSSMANN

(PRICE/EA) BUSS HEAT LIMITER
Buy Surplus As Low As
CAN$117.41
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!